EN
  • EN
  • DE

DS1216B

Part No DS1216B
Manufacturer Maxim Integrated
Catalog Memory - Controllers
Description IC SMARTWATCH RAM 16K/64K 28DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Controller Type Smartwatch RAM
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Case / Package 28-DIP Socket
Win Source Part Number 037436-DS1216B
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1216B CAD Model

Description

The DS1216B SmartWatch RAM by Maxim Integrated is a sophisticated memory chip that integrates a watch function, a full-function, battery-backed nonvolatile RAM controller circuit, and quartz crystal in a single package. This innovative design allows the DS1216B to serve as a highly reliable, real-time clock (RTC) as well as memory storage that retains data in the absence of primary power.

One of the key features of the DS1216B is its transparent operation, which means it can be interfaced with a standard 16k x 8 static RAM directly. The integration of the quartz crystal within the module ensures that timekeeping remains accurate and stable over time, making it an ideal choice for applications that require precise time tracking and data storage without the need for external clock components.

Key Features:

  • Integrated Real-Time Clock: The DS1216B contains a built-in real-time clock/calendar that is accurate to within minutes per month. This high level of accuracy is maintained by the on-board crystal oscillator.
  • Battery Backup: An inherent feature of the SmartWatch is its battery backup capability. This ensures that timekeeping and RAM data retention are maintained for over 10 years in the absence of primary power.
  • Automatic Switching: The device includes circuitry that automatically switches to the backup battery when primary power is lost, and switches back to primary power once it is restored, ensuring uninterrupted operation.
  • Plug-and-Play: The DS1216B is designed for ease of implementation. It is a plug-and-play device that does not require any additional support circuitry, making it an efficient solution for enhancing existing systems with minimal design modification.

The versatile nature of the DS1216B SmartWatch RAM makes it suitable for a variety of applications, including embedded systems, utility meters, point-of-sale terminals, and other systems that require reliable timekeeping and data retention through power cycles. With its robust design and integrated features, the DS1216B by Maxim Integrated stands as a compelling solution for designers looking to incorporate nonvolatile RAM and real-time clock functionality in their projects.

You May Also Be Interested in

Advanced Micro Devices
DYNAMIC MEMORY CONTROLLER/DRIVER
Need more? Email Us
Renesas Electronics America
FCCSP 13.50X8.00X1.40 MM, 0.65MM
Lowest to $25.3209
National Semiconductor (TI)
DRAM CONTROLLER, 1M X 1 PQCC68
Need more? Email Us
National Semiconductor (TI)
DRAM CONTROLLER, 1M X 1
Need more? Email Us
Cypress Semiconductor Corp
USB
Need more? Email Us
Renesas Electronics America
DDR DRAM, 16MX36, 0.22NS
Need more? Email Us
National Semiconductor (TI)
DRAM CONTROLLER, 256K X 1
Need more? Email Us
Altera
DRAM CONTROLLER, 1M X 8, CMOS
Need more? Email Us
National Semiconductor (TI)
MEMORY CONTROLLER, CMOS, PQCC84
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess