EN
  • EN
  • DE

DS1211SN+T&R

Part No DS1211SN+T&R
Manufacturer Maxim Integrated
Catalog Memory - Controllers
Description IC CONTROLLER 8-CHIP NV 20-SOIC / Nonvolatile Controller 20-Pin SOIC W T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Part Status Obsolete(EOL)
Controller Type Nonvolatile RAM
Operating Supply Voltage 4.75 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 772907-DS1211SN+T&R
Popularity Medium
Supply and Demand Status Balance
Family Name DS1211
Introduction Date November 18, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS1211SN+T&R CAD Model

Description

Maxim Integrated's DS1211SN+T&R: Nonvolatile Controller Chip

The DS1211SN+T&R from Maxim Integrated is a specialized nonvolatile controller chip designed to protect the integrity of SRAM or other memory devices by automatically switching to a backup battery when main power is lost. This innovative component ensures that data is preserved in the event of a power failure, making it an essential part of any memory-sensitive application.

Key Features

  • Automatic Battery Backup: The DS1211SN+T&R seamlessly transitions to a backup battery supply when it detects a power failure, ensuring continuous operation of the memory device without any data loss.
  • Write Protection: During power failure conditions, the controller chip write-protects the memory, preventing any corruption of data by inhibiting write operations.
  • Low Power Consumption: The chip is designed for low power consumption, which helps to prolong the life of the backup battery and reduces the overall power requirements of the system.
  • Direct Microprocessor Interface: The controller can be directly interfaced with a microprocessor, providing ease of integration and flexibility in a wide range of applications.
  • Surface-Mount Package: The DS1211SN+T&R is available in a surface-mount package, making it suitable for use in space-constrained environments and modern PCB layouts.

Applications

The DS1211SN+T&R is particularly well-suited for applications that cannot afford to lose data during power fluctuations or outages. These include:

  • Industrial control systems
  • Portable medical devices
  • Data loggers
  • Point-of-sale terminals
  • Telecommunications equipment

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the DS1211SN+T&R is no exception. It is manufactured to the highest standards to ensure consistent performance and durability across a broad range of operating conditions.

Conclusion

With its robust feature set and dependable operation, the DS1211SN+T&R nonvolatile controller chip from Maxim Integrated is an ideal choice for designers looking to enhance the reliability of their memory storage solutions. Its automatic battery backup and write protection capabilities provide peace of mind, knowing that critical data will remain safe even in the face of unexpected power disruptions.

You May Also Be Interested in

National Semiconductor (TI)
DRAM CONTROLLER, 256K X 1 PQCC68
Need more? Email Us
National Semiconductor (TI)
DRAM CONTROLLER, 256K X 1 PQCC68
Need more? Email Us
National Semiconductor (TI)
DRAM CONTROLLER, 256K X 1
Need more? Email Us
Infineon Technologies
IC USB CTLR NAND NX2LP 56QFN
Lowest to $4.8395
National Semiconductor (TI)
MEMORY CONTROLLER, CMOS, PQCC84
Need more? Email Us
Maxim Integrated
IC CNTRLR NVRAM 16-SOIC
Lowest to $17.4627
Altera
DRAM CONTROLLER, 1M X 8, CMOS
Need more? Email Us
Maxim Integrated
IC CONTROLLER 8-CHIP NV 20-DIP
Lowest to $22.8494
National Semiconductor (TI)
DRAM CONTROLLER, 1M X 1
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.8494 $68.5482
7+ $18.7480 $131.2360
10+ $18.1624 $181.6240
14+ $17.5768 $246.0752
17+ $16.9912 $288.8504
23+ $15.2333 $350.3659
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess