EN
  • EN
  • DE

CJ2XL10-50

Part No CJ2XL10-50
Manufacturer SMC Diode Solutions
Catalog Custom Parts (B - D)
Description Cyl; Microspeed; D/act; S/rod
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1130547-CJ2XL10-50
Categories Custom Parts
Manufacturer SMC Diode Solutions
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CJ2XL10-50 CAD Model

Description

The CJ2XL10-50 is a diode manufactured by SMC Diode Solutions. It is designed for various high-voltage and high-current applications. This diode offers robust performance and reliability, making it suitable for demanding environments.

Applications:

  • Switch-mode power supplies (SMPS): Used for rectification and voltage regulation in power supplies.
  • Motor drives: Protects against voltage spikes and provides free-wheeling diode functionality.
  • Uninterruptible power supplies (UPS): Ensures continuous power supply and protects sensitive components.
  • Inverters: Converts DC power to AC power efficiently.
  • Welding equipment: Provides reliable performance in high-current welding applications.

Features:

  • High surge current capability: Provides excellent protection against transient surges.
  • Low forward voltage drop: Ensures minimal power loss and efficient operation.
  • High reliability: Designed for long-term performance and durability.
  • Fast switching speed: Suitable for high-frequency applications.
  • RoHS compliant: Environmentally friendly and complies with regulatory standards.

Benefits:

  • Enhanced system reliability: Protects sensitive components from voltage spikes and surges.
  • Improved energy efficiency: Low forward voltage drop minimizes power losses.
  • Extended lifespan: Robust design ensures long-term performance in demanding environments.
  • Reduced maintenance costs: High reliability minimizes the need for frequent replacements.
  • Compliance with environmental regulations: RoHS compliance ensures environmentally friendly operation.

Additional Details:

The CJ2XL10-50 features a robust construction to withstand harsh operating conditions. It is typically available in a through-hole package, facilitating easy mounting and connection. The diode's high surge current capability ensures it can handle transient overloads without failure, making it a reliable component in power electronic systems. The low forward voltage drop contributes to higher energy efficiency, reducing heat generation and extending the lifespan of the overall system. This diode is suitable for use in a variety of industrial and commercial applications where reliability and performance are critical.

You May Also Be Interested in

Rectron USA
DIODE ZENER 3.3V 500MW SOD-323 / Zener Diode 3.3 V 500 mW ±2% Surface Mount SOD-323
Lowest to $0.0437
Viking Tech
0805 25% ui200 General Current 17?
Need more? Email Us
Chilisin
Need more? Email Us
SHENZHEN FUMAN ELECTRONICS CO., LTD.
Lowest to $0.0402
EPCOS (TDK)
Thermistor NTC 47K Ohm 5% 2-Pin 0603 Surface Mount Solder Pad 3980K >= -3.5 Cardboard T/R
Need more? Email Us
C&K Components
Need more? Email Us
TDK Corporation
Lowest to $0.1360
Nexperia USA Inc.
DIODE ZENER 27V 250MW TO236AB / Zener Diode 27 V 250 mW ±5% Surface Mount TO-236AB
Lowest to $0.0732
Diodes Incorporated
ZENER DIODE SOT23 T&R 3K / Zener Diode 18 V 300 mW ±6.39% Surface Mount SOT-23-3
Lowest to $4.3657

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess