Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Controllers
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Controller Type Nonvolatile RAM
Voltage - Supply 4.75V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number DS1210
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 917293-DS1210N
Ultra Librarian 3D Model Ultra Librarian DS1210N CAD Model

Description

DS1210N Nonvolatile Controller Chip

The DS1210N from Maxim Integrated is a specialized controller chip designed to ensure data integrity in systems with volatile memory when power failures occur. It is an essential component for applications requiring high reliability and preservation of critical data during unexpected power outages.

Key Features

  • Nonvolatile Memory Control: The DS1210N seamlessly integrates with SRAM to convert it into nonvolatile memory. It ensures that data is retained during power loss by automatically switching from external power to battery backup.
  • Power-Fail Protection: This chip features an onboard precision voltage monitor that triggers a power-fail signal when supply voltage drops below a certain threshold, ensuring a safe transition to battery backup.
  • Low Energy Consumption: The controller is designed for low power consumption, drawing minimal current in both active and battery-backup modes, which extends the life of the backup battery.
  • Write Protection: During power-fail conditions, the DS1210N write-protects the memory, preventing any corruption of data by inhibiting write cycles, which is crucial for data integrity.

Applications

The DS1210N is highly versatile and is used in a wide range of applications, including:

  • RAID systems
  • Industrial controllers
  • Automotive electronics
  • Medical equipment
  • POS terminals

Technical Specifications

The DS1210N operates over a wide voltage range and is available in a standard 16-pin DIP package. It is compatible with 5% and 10% power supplies and can monitor voltages as low as 4.25V. The chip is designed to interface with 32K x 8 SRAMs directly.

Conclusion

Maxim Integrated's DS1210N provides a robust solution for preserving the integrity of volatile memory systems. Its ability to protect and maintain data during power failures makes it an invaluable component for any critical system that cannot afford data loss. The DS1210N's reliability and versatility make it a preferred choice for engineers and designers looking to enhance the safety and stability of their memory-dependent applications.

You May Also Be Interested in

Renesas Electronics America
FCCSP 7.50X3.00X1.20 MM, 0.50MM
Need more? Email Us
ECAD model for 4DB0232KC2AVG
Maxim Integrated
IC CTRL NV W/BATT MON 5V 20TSSOP
Need more? Email Us
ECAD model for DS1321E+T&R
Intel
MEMORY CONTROLLER CMOS PBGA1226
Need more? Email Us
ECAD model for LE82P965
Altera
DRAM CONTROLLER, 1M X 8 PQCC68
Need more? Email Us
ECAD model for N82C08-8
Intel
DH82H97 PLATFORM CONTROLLER HUB
Need more? Email Us
ECAD model for DH82H97
Maxim Integrated
IC CTRLR NV W/BATT MON 3V 8-DIP
Lowest to €11.2615
ECAD model for DS1314
Amd
ELEVEN-BIT DYNAMIC MEMORY DRIVER
Need more? Email Us
ECAD model for AM2976PC
National Semiconductor (TI)
DRAM CONTROLLER, 16M X 1
Need more? Email Us
ECAD model for DP8440VLJ-25
Maxim Integrated
IC SMARTSOCKET 256K 28-DIP
Need more? Email Us
ECAD model for DS1213C

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention