Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Controllers
Mfr Intel
Series *
Package Bulk
Product Status Active
Standard Package 360 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1203655-LE82P965
Ultra Librarian 3D Model Ultra Librarian LE82P965 CAD Model

Description

The LE82P965 is an integrated circuit memory controller manufactured by Intel.

  • Category: Integrated Circuits (ICs) - Memory - Controllers
  • Product Status: Active
  • Package: Bulk
  • Standard Package Quantity: 360 pieces
  • MSL Level: 3 (168 hours)
  • REACH Status: REACH unaffected
  • Voltage Supply Range: 1.07V to 1.13V

You May Also Be Interested in

Renesas Electronics America
DDR DRAM, 8MX36
Need more? Email Us
ECAD model for UPD48288236AFF-E18-DW1-A
Maxim Integrated
IC CNTRLR NVRAM 8-DIP / Nonvolatile Controller 4.5V to 5.5V 8-Pin PDIP N
Need more? Email Us
ECAD model for MXD1210EPA+
Altera
DRAM CONTROLLER, 1M X 8 PDIP48
Need more? Email Us
ECAD model for P82C08-16
Advanced Micro Devices
DYNAMIC MEMORY CONTROLLER/DRIVER
Need more? Email Us
ECAD model for AM29C668JC
Cypress Semiconductor Corp
USB
Need more? Email Us
ECAD model for CY7C68024-56LTXC
QuickLogic
DRAM CONTROLLER, CMOS,
Need more? Email Us
ECAD model for V96SSC-33LP
Renesas Electronics America
DDR DRAM, 16MX18, 0.3NS
Need more? Email Us
ECAD model for UPD48288118AFF-E24-DW1-A
Advanced Micro Devices
DYNAMIC MEMORY CONTROLLER/DRIVER
Need more? Email Us
ECAD model for AM29C668-1JCTR
Maxim Integrated
IC CTRLR NV W/BATT MON 5V 16SOIC
Lowest to $14.6397
ECAD model for DS1321S

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention