EN
  • EN
  • DE

DS1314

Part No DS1314
Manufacturer Maxim Integrated
Catalog Memory - Controllers
Description IC CTRLR NV W/BATT MON 3V 8-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Controllers
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Controller Type Nonvolatile RAM
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number DS1314
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 586108-DS1314
Ultra Librarian 3D Model Ultra Librarian DS1314 CAD Model

Description

Maxim Integrated DS1314 Nonvolatile Timekeeping RAM

The Maxim Integrated DS1314 Nonvolatile Timekeeping RAM is an essential component for applications requiring reliable timekeeping along with battery-backed SRAM. This product is a perfect blend of a full-function, binary-coded decimal (BCD) clock/calendar and 31 x 8 NV SRAM. The DS1314 is designed to provide a simple and effective solution for systems that need to maintain accurate time and preserve data during power loss.

Featuring an integrated power-fail chip-enable gating, the DS1314 ensures that data is retained in the absence of power by automatically switching to the backup battery supply. This seamless transition is crucial for mission-critical data logging systems and real-time clock applications. The clock/calendar functionality provides seconds, minutes, hours, day, date, month, and year information, with automatic leap year compensation valid up to the year 2100.

One of the standout features of the DS1314 is its low power consumption. This makes it an ideal choice for portable and power-sensitive applications. Additionally, the device is equipped with a programmable trickle charge circuit that ensures the backup battery remains charged, thus extending its life and reliability.

The DS1314 operates over a wide voltage range and is available in a surface-mount package, making it versatile for various design requirements. It communicates with the host system via a simple serial interface, which minimizes the number of pins required and simplifies the overall system design.

Applications for the DS1314 include utility meters, POS terminals, automotive electronics, industrial control systems, and any other systems that require accurate timekeeping and data preservation in the event of a power failure. With the DS1314, designers can rest assured that their systems will maintain accurate time and data integrity, even in the most challenging power environments.

Maxim Integrated's commitment to quality and reliability is evident in the DS1314 Nonvolatile Timekeeping RAM, making it a smart choice for designers looking to enhance the performance and dependability of their systems.

You May Also Be Interested in

National Semiconductor (TI)
DRAM CONTROLLER, 1M X 1 PQCC68
Need more? Email Us
Cypress Semiconductor Corp
USB
Need more? Email Us
National Semiconductor (TI)
DRAM CONTROLLER, 256K X 1 PQCC68
Need more? Email Us
National Semiconductor (TI)
DRAM CONTROLLER, 1M X 1
Need more? Email Us
National Semiconductor (TI)
DRAM CONTROLLER, 256K X 1
Need more? Email Us
QuickLogic
DRAM CONTROLLER, 512M X 8
Need more? Email Us
Renesas Electronics America
DDR DRAM, 8MX36
Need more? Email Us
Altera
DRAM CONTROLLER, CHMOS,
Need more? Email Us
Advanced Micro Devices
DYNAMIC MEMORY CONTROLLER/DRIVER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0725 $55.3625
12+ $9.0852 $109.0224
18+ $8.8013 $158.4234
24+ $8.5173 $204.4152
31+ $8.2334 $255.2354
41+ $7.3817 $302.6497
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess