EN
  • EN
  • DE

DS1100Z-500+T

Part No DS1100Z-500+T
Manufacturer Maxim Integrated
Catalog OEM Parts (C - E)
Description DS1100 Series 5.25 V 500ns Surface Mount 5-Tap Economy Timing Element - SOIC-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.25 V
Manufacturer Package Identifier S8+4
Min Operating Temperature -40 °C
Min Supply Voltage 4.75 V
Mount Surface Mount
Number of Pins 8
Number of Taps 5
Operating Supply Voltage 5 V
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1056008-DS1100Z-500+T
Categories OEM Parts(C-E)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS1100Z-500+T CAD Model

Description

The DS1100Z-500+T from Maxim Integrated is a high-performance, 5-tap silicon delay line that provides a cost-effective solution for managing signal timing in a wide array of applications. This component is part of a series designed to offer precise, programmable delays for digital signals, ensuring synchronization and timing control in complex circuits.

Key Features

  • Programmable Delay: Users can program the delay from 0 to 500 nanoseconds, allowing for fine-tuning of signal timing to meet specific design requirements.
  • 5-Tap Architecture: The DS1100Z-500+T features five equally spaced taps, which provide multiple delayed outputs from a single input signal, enhancing its versatility in various applications.
  • High-Speed Operation: Designed to support high-speed signals, this delay line can operate with input frequencies up to 100MHz, making it suitable for fast digital systems.
  • Low Power Consumption: Maxim Integrated's commitment to power efficiency is evident in this device, which requires minimal power, thus contributing to energy-saving designs.
  • Wide Operating Temperature Range: The device is built to function reliably across a broad temperature range, from -40°C to +85°C, making it ideal for industrial and automotive applications.
  • Small Form Factor: Available in a compact 8-pin SOIC package, the DS1100Z-500+T saves valuable board space and is suitable for dense circuit layouts.

Applications

The versatility of the DS1100Z-500+T enables its use in various applications, including but not limited to:

  • Signal synchronization in digital systems
  • Skew adjustment in clock distribution networks
  • Time-delay relays in industrial control systems
  • Pulse-width modulation (PWM) circuits
  • Network switches and routers for data alignment

With its combination of programmability, high-speed operation, and compact size, the DS1100Z-500+T is a suitable choice for designers looking to improve signal integrity and timing precision in their electronic systems.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Lowest to $0.0393
Kemet
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess