EN
  • EN
  • DE

DS1099U-BC+T

Part No DS1099U-BC+T
Manufacturer Maxim Integrated
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC ECONOSCILLATOR DUAL 8USOP / Silicon Oscillator 0.262MHz/ 0.524MHz- CMOS/TTL/Squarewave Automotive 8-Pin uMAX T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series EconOscillator
Packaging Reel package
Type Clock Generator
PLL No
Input Clock
Output CMOS, TTL
Number of Circuits 1
Frequency - Max 524kHz, 262kHz
Divider/Multiplier Yes/No
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 772877-DS1099U-BC+T
Popularity Medium
Supply and Demand Status Limited
Family Name DS1099
Introduction Date February 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian DS1099U-BC+T CAD Model

Description

The DS1099U-BC+T from Maxim Integrated is a versatile, low-frequency EconOscillator™ designed to provide a user-programmable spread-spectrum clock output. This innovative device is engineered to optimize electromagnetic interference (EMI) performance in a variety of applications, making it an ideal choice for designers looking to enhance system reliability and reduce EMI-related issues.

At the heart of the DS1099U-BC+T lies a programmable oscillator with a frequency range that extends from 0.25Hz to 66kHz, which can be adjusted through an I²C-compatible serial interface. This flexibility allows for fine-tuning to meet specific system requirements and can be particularly beneficial in applications where precise clock modulation is essential.

The EconOscillator's spread-spectrum capability is a key feature that helps in minimizing EMI by modulating the output frequency. This technique spreads the energy of the fundamental frequency and its harmonics over a broader frequency band, thus reducing peak emissions and helping to comply with stringent EMI regulatory standards.

Constructed in a compact SOT-23-10 package, the DS1099U-BC+T is designed for ease of integration into existing designs, saving valuable board space without compromising on performance. Its low-power consumption makes it suitable for portable and battery-powered devices, where power efficiency is crucial.

Applications for the DS1099U-BC+T are diverse and include use in portable electronics, consumer electronics, embedded systems, and industrial equipment. Its robust design also ensures reliable operation over a wide temperature range, making it a solid choice for demanding environments.

Key features of the DS1099U-BC+T include:

  • User-programmable frequency range from 0.25Hz to 66kHz
  • Spread-spectrum clock output for reduced EMI
  • I²C-compatible serial interface for easy configuration
  • Compact SOT-23-10 package for space-saving designs
  • Low power consumption ideal for battery-operated devices
  • Wide operating temperature range for enhanced reliability

Maxim Integrated's commitment to innovation is evident in the DS1099U-BC+T, offering designers a powerful tool to tackle EMI challenges while maintaining system performance and efficiency.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $3.7836
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess