EN
  • EN
  • DE

DS1077LZ-40+

Part No DS1077LZ-40+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC DUAL FX FREQ PROG 8SOIC / Silicon Oscillator 40MHz- 0.00487MHz to 66.666MHz 8-Pin SOIC N
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series EconOscillator
Packaging Tube
Type Oscillator, Fixed Frequency (Dual)
Frequency 4.87kHz ~ 40MHz
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Supply Current 15mA
Operating Temperature Range -40°C ~ 85°C
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Mounting SMD
Win Source Part Number 772866-DS1077LZ-40+
Popularity Medium
Supply and Demand Status Limited
Family Name DS1077
Introduction Date November 07, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian DS1077LZ-40+ CAD Model

Description

Introducing the DS1077LZ-40+ Programmable Oscillator

The DS1077LZ-40+ is a versatile, programmable silicon oscillator designed by Maxim Integrated, a brand renowned for its innovative and reliable semiconductor products. This oscillator is a part of Maxim's EconOscillator™ family and is tailored for a wide array of applications, including but not limited to microprocessors, graphics cards, networking equipment, and embedded systems.

Key Features

  • Frequency Range: The DS1077LZ-40+ boasts a user-programmable output frequency range from 16.3kHz to 133MHz, which can be adjusted using an I²C-compatible serial interface, providing exceptional flexibility for various design requirements.
  • Dual Output: It features two independent output enable pins, allowing for the generation of two non-overlapping clocks from a single device. This dual-output capability simplifies clock generation and reduces the need for additional components.
  • Low Jitter: With its low phase noise and jitter, the DS1077LZ-40+ ensures high-quality signal integrity, which is critical for high-speed communication and precise timing applications.
  • Power Efficiency: Designed for power-sensitive applications, it operates on a 3.3V supply voltage, contributing to overall system power conservation.
  • No External Components: Unlike traditional crystal-based oscillators, the DS1077LZ-40+ does not require external components such as resistors, capacitors, or crystals, which helps in reducing the bill of materials and simplifying the design process.
  • Spread Spectrum Capability: It includes an optional spread-spectrum modulation feature to reduce electromagnetic interference (EMI), further enhancing its suitability for systems where EMI compliance is paramount.

Applications

The versatility of the DS1077LZ-40+ makes it an ideal choice for a variety of electronic systems. It is particularly useful in:

  • Portable and handheld devices
  • Networking equipment such as routers and switches
  • Consumer electronics like set-top boxes and gaming consoles
  • Industrial control systems
  • Telecommunication infrastructure

Maxim Integrated's DS1077LZ-40+ programmable oscillator is engineered to meet the needs of modern electronic designs, offering a compact, high-performance, and cost-effective timing solution. Its programmability and dual-output functionality make it a smart choice for designers looking to streamline their clock generation schemes with minimal complexity and maximum efficiency.

You May Also Be Interested in

Texas Instruments
etriggerable Monostable Multivibrators 14-CDIP -55 to 125
Need more? Email Us
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Maxim Integrated
IC OSC CLOCK 125MHZ 10-LCCC / Clock Oscillator IC 125MHz 10-LCCC (5x3.2)
Need more? Email Us
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.7314
Analog Devices Inc.
IC TRPL DELAY LOCK LOOP 48-LFCSP / IC 85MHz 48-LFCSP-VQ (7x7)
Need more? Email Us
Microchip Technology
MEMS OSC LOW JITTER 200MHZ LVDS / 200 MHz XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Enable/Disable 6-VDFN
Need more? Email Us
Microchip Technology
MEMS OSC XO 33.3300MHZ CMOS SMD / 33.33 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4377 $50.3195
85+ $1.1797 $100.2745
135+ $1.1428 $154.2780
185+ $1.1060 $204.6100
235+ $1.0691 $251.2385
315+ $0.9585 $301.9275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess