EN
  • EN
  • DE

DS1044R-07

Part No DS1044R-07
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Clock/Timing - Delay Lines
Manufacturer Maxim Integrated
Win Source Part Number 253401-DS1044R-07
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1044R-07 CAD Model

Description

Maxim Integrated DS1044R-07 Programmable Silicon Oscillator

The DS1044R-07 is a versatile and highly programmable silicon oscillator designed by Maxim Integrated, a leader in the development of integrated circuits. This innovative component provides a reliable and cost-effective alternative to traditional crystal oscillators and surface acoustic wave (SAW) devices, offering designers a compact and flexible solution for timing requirements in various applications.

The DS1044R-07 is characterized by its programmable output frequency, which can be set from 250kHz to 33.33MHz through an external resistor. This feature allows for precise tuning of the oscillator frequency to meet the specific needs of the application without the need for multiple crystal oscillators. The device operates from a single +3.3V power supply, making it suitable for low-power operations and compatible with many contemporary digital systems.

One of the standout features of the DS1044R-07 is its stability. Unlike crystal oscillators that can be sensitive to environmental factors such as temperature and mechanical stress, the DS1044R-07 maintains a stable output frequency over a wide temperature range, ensuring reliable performance under varying conditions. This makes it an excellent choice for industrial and automotive applications where robustness is a key requirement.

In addition to its frequency stability, the DS1044R-07 offers a low jitter characteristic, which is crucial for applications that require high signal integrity, such as data communications, networking, and high-speed digital systems. The low jitter ensures minimal signal distortion and better performance of the overall system.

The compact SOT-23 package of the DS1044R-07 makes it an ideal choice for space-constrained applications. Its small footprint allows for more efficient use of PCB real estate, which is particularly beneficial in portable devices and other applications where size is a critical factor.

Overall, the DS1044R-07 from Maxim Integrated is an excellent choice for engineers looking for a reliable, programmable, and space-efficient timing solution. Its combination of features makes it a versatile component that can be used across a wide range of industries and applications.

You May Also Be Interested in

Maxim Integrated
3-IN-1 SILICON DELAY LINE
Need more? Email Us
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG 6DFN / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s 6-WFDFN Exposed Pad
Lowest to $8.7709
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG TSOT23 / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s SOT-23-6 Thin, TSOT-23-6
Lowest to $7.0747
Maxim Integrated
IC DELAY LINE 5TAP 60NS 8SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 16TAP 69NS 16SOIC
Lowest to $14.0771
Micrel
PROGRAMMABLE DELAY CHIP
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10TAP 60NS 16SOIC
Need more? Email Us
ON Semiconductor
IC DELAY LINE 1024TAP 32-LQFP
Lowest to $10.9050
ON Semiconductor
IC DELAY LINE 1024TAP PROG 32QFN / Delay Line IC Programmable 1024 Tap 2.5ns ~ 13ns 32-VFQFN Exposed Pad
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess