EN
  • EN
  • DE

DS1033Z-8+T

Part No DS1033Z-8+T
Manufacturer Maxim Integrated
Catalog OEM Parts (C - E)
Description IC Delay Line 8NS 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Lead Free Yes
Maximum Operating Temperature 70 °C
Max Supply Voltage 3.6 V
Min Operating Temperature 0 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Number of Pins 8
RoHS Compliant
Win Source Part Number 1055993-DS1033Z-8+T
Categories OEM Parts(C-E)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS1033Z-8+T CAD Model

Description

The DS1033Z-8+T from Maxim Integrated is a versatile and high-performance programmable delay line designed to provide precise timing adjustments in a wide range of applications. This component is an integral piece of technology for systems that require exact synchronization and timing control, such as signal processing, clock distribution, and wave shaping.

Key Features

  • Programmable Delays: The DS1033Z-8+T offers eight programmable delays ranging from 1ns to 1024ns, allowing designers to achieve the precise timing required for their specific application needs.
  • High-Speed Operation: With the capability to operate at high speeds, this delay line ensures minimal signal degradation and is suitable for high-frequency applications.
  • Low-Power Consumption: The device is designed for low power consumption, making it ideal for battery-powered and energy-sensitive applications.
  • Wide Voltage Range: It operates over a wide voltage range of 4.5V to 5.5V, providing flexibility in various power supply scenarios.
  • Surface-Mount Package: The DS1033Z-8+T comes in a surface-mount package, making it easy to integrate into modern PCB designs and suitable for automated assembly processes.

Applications

The DS1033Z-8+T is suitable for a broad spectrum of applications, including but not limited to:

  • Telecommunications
  • Networking equipment
  • Embedded systems
  • Digital signal processing
  • Industrial control systems
  • Computer peripherals

Reliability and Quality

Maxim Integrated is known for their commitment to quality and reliability, and the DS1033Z-8+T is no exception. It is built to meet high industry standards, ensuring stable performance and longevity in demanding environments. With its robust design and proven track record, this programmable delay line is a trusted choice for engineers and designers looking to enhance the timing precision of their electronic systems.

For detailed specifications, application notes, and additional resources, please refer to the official Maxim Integrated datasheets and product documentation.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Kemet
Need more? Email Us
Holystone
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,205 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess