Maxim Integrated's DS1021S-25+: A Precision Programmable Silicon Delay Line
The DS1021S-25+ is a state-of-the-art programmable delay line component designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This precision device is engineered to provide a reliable and adjustable delay for digital signals, making it an essential component for a wide range of applications, including signal processing, timing adjustment, and clock synchronization.
Key Features
- Programmable Delay: The DS1021S-25+ offers a programmable delay range from 2ns to 1000ns in 0.5ns increments, providing users with fine-grained control over the timing of their digital signals.
- High Precision: With its high-resolution delay increments, users can achieve precise timing adjustments, ensuring that their systems operate with the utmost accuracy.
- Low Power Consumption: The device is designed to operate with minimal power consumption, making it suitable for use in power-sensitive applications.
- Wide Operating Temperature Range: The DS1021S-25+ is built to perform reliably in a broad range of environmental conditions, with an operating temperature range of -40°C to +85°C.
- Easy Integration: Packaged in a compact 8-pin SOIC, the device can be easily integrated into a variety of circuit designs without taking up significant board space.
Applications
The DS1021S-25+ is incredibly versatile and can be used in numerous applications where timing precision is critical. Some common applications include:
- Adjusting the timing of clock signals in digital circuits
- Synchronizing data transfers between different system components
- Delaying signals for timing alignment in communication protocols
- Creating pulse-width modulated signals for control applications
Technical Specifications
The technical specifications of the DS1021S-25+ include:
- Supply Voltage Range: 4.75V to 5.25V
- Operating Current: 10mA (typical)
- Delay Tolerance: ±5% or ±2ns, whichever is greater
- Output Skew: 0.25ns (typical)
- Package Type: 8-pin SOIC
With its precise programmability and robust performance, the DS1021S-25+ from Maxim Integrated is an ideal choice for designers seeking a reliable and flexible solution for managing the timing of digital signals within their electronic systems.