EN
  • EN
  • DE

DS1020S-15

Part No DS1020S-15
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description IC DEL LN 256TAP 48.25NS 16SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Number of Taps/Steps 256
Purpose Programmable
Delay to 1st Tap 10ns
Tap Increment 150ps
Available Total Delays 48.25ns
Number of Independent Delays 1
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 106698-DS1020S-15
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1020S-15 CAD Model

Description

The DS1020S-15 is a highly versatile and reliable programmable delay line developed by Maxim Integrated, designed to provide precise timing adjustments in a wide range of digital circuits. This component is particularly useful in applications that require timing calibration, clock delay adjustments, and the synchronization of digital signals.

Key Features

  • Programmable Delays: The DS1020S-15 offers a range of programmable delays from 2ns to 1000ns in 5ns increments, allowing for fine-tuning of timing to meet specific design requirements.
  • High Precision: With its precise delay increments, this device ensures accurate timing adjustments, which is critical in high-speed digital systems.
  • Low Power Consumption: Designed with power efficiency in mind, the DS1020S-15 operates with a low power consumption, making it suitable for battery-powered devices or energy-sensitive applications.
  • Wide Operating Temperature Range: The device is robust and reliable, functioning optimally within a temperature range of -40°C to +85°C, thus ensuring performance stability across various environmental conditions.
  • Easy Integration: The DS1020S-15 comes in a compact surface-mount package, making it easy to integrate into PCB designs without requiring significant board space.

Applications

The versatility of the DS1020S-15 makes it an ideal choice for a broad spectrum of applications, including but not limited to:

  • Signal Processing
  • Network Synchronization
  • Telecommunications Systems
  • Embedded Systems
  • Industrial Controls

Technical Specifications

Parameter Value
Delay Range 2ns to 1000ns
Increment 5ns
Supply Voltage 4.75V to 5.25V
Operating Temperature -40°C to +85°C
Package Surface-Mount

With its comprehensive set of features, the DS1020S-15 from Maxim Integrated stands out as a high-performance solution for managing and fine-tuning timing in complex digital systems.

You May Also Be Interested in

Maxim Integrated
IC DELAY LINE 10TAP 60NS 16SOIC / Delay Line IC Nonprogrammable 10 Tap 60ns 16-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10TAP 200NS 16SOIC / Delay Line IC Nonprogrammable 10 Tap 200ns 16-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG TSOT23 / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s SOT-23-6 Thin, TSOT-23-6
Lowest to $17.4627
Analog Devices Inc.
IC DELAY LINE 100PS 32SMT
Lowest to $243.3567
ON Semiconductor
IC PROGRAM DELAY 3.3V ECL 32LQFP
Need more? Email Us
Maxim Integrated
IC DELAY LINE PROG 16SOIC / Delay Line IC Multiple, NonProgrammable Tap 3ns ~ 10ns, 9ns ~ 40ns 16-SOIC (0.295", 7.50mm Width)
Lowest to $22.7015
Maxim Integrated
IC DELAY LINE 16TAP 69NS 16SOIC
Lowest to $14.0771
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG 6DFN / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s 6-WFDFN Exposed Pad
Lowest to $8.3738
Maxim Integrated
IC DELAY LINE 10TAP 60NS 16SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess