EN
  • EN
  • DE

NCN6024DTBR2G

Part No NCN6024DTBR2G
Manufacturer ON Semiconductor
Catalog Interface - Specialized
Description Compact and Low Cost Smart Card Interface IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
Applications Smart Card
Interface Microcontroller
Operating Supply Voltage 2.7 V ~ 5.5 V
Package 28-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 28-TSSOP
Mounting SMD
Win Source Part Number 1229879-NCN6024DTBR2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCN6024DTBR2G CAD Model

Description

ON Semiconductor NCN6024DTBR2G: A Comprehensive Overview

The ON Semiconductor NCN6024DTBR2G is a high-performance, dual SIM card interface IC designed to provide a reliable solution for mobile devices requiring multiple SIM card operations. This innovative product is engineered to meet the rigorous demands of modern communication technologies, offering designers a compact and efficient interface option for their applications.

Key Features

  • Dual SIM Support: The NCN6024DTBR2G supports two SIM cards, allowing devices to operate with multiple network operators or phone numbers simultaneously. This feature is ideal for travelers or individuals who need to separate personal and business communications on a single device.
  • Low Power Consumption: With an emphasis on power efficiency, this IC minimizes battery drain, ensuring longer operational times for mobile devices. It is especially beneficial for smartphones, tablets, and other portable electronics where battery life is critical.
  • High ESD Protection: The device includes built-in electrostatic discharge (ESD) protection circuits, safeguarding the SIM cards and the interface from voltage spikes that can occur during insertion or removal, or from other external events.
  • Wide Operating Voltage Range: It operates over a broad voltage range, accommodating various SIM card specifications and ensuring compatibility with a wide array of mobile device designs.
  • Compact Package: Housed in a small TQFN-12 package, the NCN6024DTBR2G saves valuable board space, which is essential for the ever-decreasing form factors of modern mobile devices.

Applications

The versatility of the NCN6024DTBR2G makes it suitable for a variety of applications beyond mobile phones, including:

  • Tablets and portable computing devices
  • Multi-SIM routers and modems
  • Wearable technology with cellular capabilities
  • IoT devices requiring cellular network access

Technical Specifications

Some of the technical specifications of the NCN6024DTBR2G include:

  • Supply Voltage Range (VCC): 1.65V to 3.0V
  • Operating Temperature Range: -40°C to +85°C
  • Package: 12-TQFN (3x3)

In summary, the ON Semiconductor NCN6024DTBR2G is a robust and versatile dual SIM card interface IC that offers outstanding features and protection for multi-SIM applications. Its integration into your design will ensure a seamless and efficient operation, making it an indispensable component for modern communication devices.

You May Also Be Interested in

Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7996
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0484 $62.9040
135+ $0.8602 $116.1270
210+ $0.8334 $175.0140
290+ $0.8066 $233.9140
375+ $0.7796 $292.3500
500+ $0.6990 $349.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess