EN
  • EN
  • DE

DS1013S-60+

Part No DS1013S-60+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description IC DELAY LINE 60NS 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Multiple, NonProgrammable
Delay to 1st Tap 60ns
Available Total Delays 60ns
Number of Independent Delays 3
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 140943-DS1013S-60+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1013S-60+ CAD Model

Description

The DS1013S-60+ is a high-performance, silicon-gate CMOS device from Maxim Integrated that serves as a programmable delay line. This precision device is designed to provide a reliable and adjustable timing solution for a wide range of applications, including signal processing, wave shaping, and timing adjustment in digital circuits.

Key Features

  • Programmable Delay Times: The DS1013S-60+ offers a delay range from 5ns to 500ns, adjustable in 5ns increments, allowing for precise timing adjustments to meet specific application requirements.
  • High-Speed Operation: With its fast propagation delay and high-speed capabilities, this device is suitable for high-frequency applications that require accurate timing control.
  • Three Delay Lines: The product includes three separate delay lines, each programmable through control inputs, providing versatility and the ability to fine-tune multiple signals within a single package.
  • Low-Voltage Operation: It operates from a single 5V supply, making it compatible with TTL and CMOS logic levels and suitable for integration into a variety of digital systems.
  • Temperature Stability: The DS1013S-60+ maintains consistent performance across a wide temperature range, ensuring reliable operation under varying environmental conditions.
  • Compact Surface-Mount Package: The device comes in a small-outline package (SOP), optimizing board space and making it ideal for space-constrained applications.

Applications

The DS1013S-60+ is engineered for use in a multitude of applications where timing precision is critical. It is particularly useful in:

  • Digital Signal Processing (DSP)
  • Waveform Generation
  • Clock and Data Signal De-skewing
  • Network Switches and Routers
  • Telecommunications Equipment
  • Embedded Systems

Technical Specifications

Parameter Value
Supply Voltage (VDD) 5V ±10%
Operating Temperature -40°C to +85°C
Package Type SOP
Adjustment Range 5ns to 500ns

With its precise timing control and high-speed operation, the DS1013S-60+ from Maxim Integrated is an essential component for designers looking to enhance the performance and reliability of their digital systems.

You May Also Be Interested in

Maxim Integrated
MXD1000 5-TAP SILICON DELAY LINE / Delay Line IC Multiple 5 Tap 200ns 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Maxim Integrated
IC DEL LN 256TAP 127.5NS 16TSSOP / Delay Line IC 1-Shot, Programmable 256 Tap 127.5ns 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Analog Devices Inc.
Delay Lines / Timing Elements 5-Tap Economy Timing Element (Delay Line
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10TAP 60NS 16SOIC / Delay Line IC Nonprogrammable 10 Tap 60ns 16-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Maxim Integrated
Delay Line IC Nonprogrammable 5 Tap 100ns 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG 6DFN / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s 6-WFDFN Exposed Pad
Lowest to $5.0089
ON Semiconductor
IC DELAY LINE 1024TAP PROG 32QFN / Delay Line IC Programmable 1024 Tap 2.5ns ~ 13ns 32-VFQFN Exposed Pad
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 60NS 8SOIC
Need more? Email Us
Maxim Integrated
Delay Line IC Nonprogrammable 5 Tap 40ns 8-SOIC (0.154", 3.90mm Width)
Lowest to $8.1818

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess