EN
  • EN
  • DE

DS1013M-20

Part No DS1013M-20
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description IC DELAY LINE 20NS 8DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Multiple, NonProgrammable
Delay to 1st Tap 20ns
Available Total Delays 20ns
Number of Independent Delays 3
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 144191-DS1013M-20
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1013M-20 CAD Model

Description

Maxim Integrated's DS1013M-20 Programmable Delay Line

The DS1013M-20 is a highly versatile and reliable programmable delay line designed by Maxim Integrated, a leader in the development of integrated circuits. This precision device is engineered to provide a programmable delay to digital signals, making it an ideal solution for timing adjustments in various electronic applications. With its accurate and stable delay times, the DS1013M-20 is a critical component for system synchronization, wave shaping, and signal processing tasks.

Key Features

  • Programmable Delays: The DS1013M-20 offers five equally spaced delays that are programmable from 4ns to 1000ns in 4ns increments, allowing for precise timing adjustments.
  • High-Speed Operation: With its capability to handle high-speed signals, this delay line supports a wide range of applications, including high-frequency digital signal processing.
  • Low-Power CMOS Technology: The device is built using low-power CMOS technology, ensuring minimal power consumption while maintaining high performance.
  • Voltage Range: It operates over a wide voltage range of 4.75V to 5.25V, providing flexibility in various power supply environments.
  • Compact Footprint: The DS1013M-20 comes in a small 8-pin SOIC package, making it suitable for space-constrained applications.
  • Temperature Range: The device is specified for operation from -40°C to +85°C, ensuring reliable performance across diverse environmental conditions.

Applications

The DS1013M-20 is a versatile component that can be used in a broad array of applications, including but not limited to:

  • Signal synchronization and timing adjustment
  • Skew management in clock distribution networks
  • Waveform generation and shaping
  • Communication systems
  • Embedded systems

Maxim Integrated's commitment to quality and performance is evident in the DS1013M-20 programmable delay line. This device not only provides precise control over signal timing but also ensures consistent and reliable operation, making it an essential component for designers looking to optimize their electronic systems. Whether it's for fine-tuning signal timing or synchronizing complex digital circuits, the DS1013M-20 is a top-tier choice for engineers and developers.

You May Also Be Interested in

Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG 6DFN / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s 6-WFDFN Exposed Pad
Lowest to $8.3738
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG TSOT23 / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s SOT-23-6 Thin, TSOT-23-6
Lowest to $7.0747
ON Semiconductor
IC DELAY LINE 1024TAP PROG 32QFN / Delay Line IC Programmable 1024 Tap 2.5ns ~ 13ns 32-VFQFN Exposed Pad
Need more? Email Us
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG 6DFN / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s 6-WFDFN Exposed Pad
Lowest to $8.7709
Maxim Integrated
IC DEL LINE 256TAP 510NS 16SOIC
Lowest to $17.7376
Analog Devices Inc.
Delay Lines/Timing Elements LTC6994 - TimerBlox: Delay Block/ Debouncer
Lowest to $8.1612
Maxim Integrated
IC DELAY LINE 16TAP 69NS 16SOIC
Lowest to $14.0771
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG 6DFN / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s 6-WFDFN Exposed Pad
Lowest to $5.0089
Micrel
PROGRAMMABLE DELAY CHIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5278 $60.8058
26+ $4.5357 $117.9282
40+ $4.3936 $175.7440
55+ $4.2516 $233.8380
71+ $4.1106 $291.8526
95+ $3.6856 $350.1320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess