EN
  • EN
  • DE

DS1013M-15

Part No DS1013M-15
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description IC DELAY LINE 15NS 8DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Delay Lines
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Function Multiple, NonProgrammable
Delay to 1st Tap 15ns
Available Total Delays 15ns
Number of Independent Delays 3
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number DS1013
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 585961-DS1013M-15
Ultra Librarian 3D Model Ultra Librarian DS1013M-15 CAD Model

Description

The DS1013M-15 from Maxim Integrated is a silicon-gate CMOS device that features a programmable delay line capable of providing delays from 5ns to 500ns (in 5ns increments). It is designed to provide a precise and stable delay for digital signals, making it a versatile component for a wide range of timing control applications.

Key Features

  • Programmable Delay: The delay can be programmed in 5ns steps up to a maximum of 500ns, allowing for fine-tuning to meet specific timing requirements.
  • High-Speed Operation: With its fast propagation delay and high-speed data rates, the DS1013M-15 is suitable for high-performance applications.
  • Low Power Consumption: The device operates with low power dissipation, making it ideal for power-sensitive designs.
  • Wide Operating Temperature Range: It operates over a wide temperature range, ensuring reliability and performance under varying environmental conditions.
  • Versatile Voltage Operation: The DS1013M-15 is compatible with a range of supply voltages, enhancing its adaptability to different system voltages.
  • Compact Package: Available in a small 8-pin SOIC package, it saves board space and is suitable for dense circuit layouts.

Applications

The DS1013M-15 is commonly used in applications that require precise timing adjustments, such as:

  • Signal processing
  • Clock distribution systems
  • Network synchronization
  • Waveform generation
  • Telecommunications
  • Embedded systems

Technical Specifications

Parameter Value
Supply Voltage 4.75V to 5.25V
Operating Temperature -40°C to +85°C
Package 8-pin SOIC
Delay Range 5ns to 500ns

With its blend of precision, power efficiency, and flexibility, the DS1013M-15 is an excellent choice for designers looking to incorporate reliable timing solutions into their electronic systems.

You May Also Be Interested in

ON Semiconductor
IC DELAY LINE 1024TAP 32-LQFP
Lowest to $10.9050
Maxim Integrated
3-IN-1 SILICON DELAY LINE
Need more? Email Us
Analog Devices Inc.
Delay Lines/Timing Elements LTC6994 - TimerBlox: Delay Block/ Debouncer
Lowest to $8.1612
ON Semiconductor
IC DELAY LINE 1024TAP PROG 32QFN / Delay Line IC Programmable 1024 Tap 2.5ns ~ 13ns 32-VFQFN Exposed Pad
Need more? Email Us
Analog Devices Inc.
IC DELAY LINE 100PS 32SMT
Lowest to $243.3567
Maxim Integrated
Delay Line IC Multiple, NonProgrammable Tap 10ns 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $8.7314
Maxim Integrated
MXD1000 5-TAP SILICON DELAY LINE / Delay Line IC Multiple 5 Tap 200ns 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 60NS 8SOIC
Need more? Email Us
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG TSOT23 / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s SOT-23-6 Thin, TSOT-23-6
Lowest to $17.4627

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess