EN
  • EN
  • DE

DS1013-50+

Part No DS1013-50+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description IC DELAY LINE 50NS 14DIP / Active Multiple Delay Line 3-IN 50ns MAX 14-Pin PDIP N
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Function Multiple, NonProgrammable
Delay to 1st Tap 50ns
Available Total Delays 50ns
Number of Independent Delays 3
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 14-DIP (0.300", 7.62mm)
Manufacturer Package 14-PDIP
Win Source Part Number 772852-DS1013-50+
Popularity Medium
Supply and Demand Status Limited
Family Name DS1013
Introduction Date November 17, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS1013-50+ CAD Model

Description

The DS1013-50+ is a highly versatile and reliable programmable delay line designed by Maxim Integrated, a leading provider of innovative analog and mixed-signal products. This precision device is engineered to provide a controlled and adjustable delay to digital signals, making it an essential component for timing adjustment in a wide array of electronic applications.

Key Features

  • Programmable Delays: The DS1013-50+ offers five equally spaced taps providing delays from 5ns to 500ns, which can be programmed with precision, allowing for fine-tuning of signal timing to meet specific design requirements.
  • High-Speed Operation: With its capability to handle high-speed signals, this delay line is suitable for fast digital systems that require precise timing adjustments.
  • Low Power Consumption: The device operates with a low power consumption, making it ideal for power-sensitive applications.
  • Wide Operating Temperature Range: The DS1013-50+ is designed to perform reliably in a broad temperature range, ensuring consistent operation under varying environmental conditions.
  • Compact Form Factor: Housed in a small 8-pin SOIC package, the DS1013-50+ is space-efficient and can be easily integrated into space-constrained designs.

Applications

The DS1013-50+ is suitable for a multitude of applications, including but not limited to:

  • Signal synchronization and timing adjustment in digital circuits
  • Skew compensation in clock distribution networks
  • Additive delay lines in pulse-width modulated (PWM) circuits
  • Timing element in communication systems and data transmission

Technical Specifications

Parameter Value
Number of Taps 5
Delay Range per Tap 5ns to 100ns
Total Delay Range 5ns to 500ns
Supply Voltage 4.75V to 5.25V
Operating Temperature -40°C to +85°C
Package Type 8-pin SOIC

The DS1013-50+ programmable delay line from Maxim Integrated offers a blend of precision, reliability, and flexibility, making it a top choice for engineers and designers looking to enhance the performance of their digital systems.

You May Also Be Interested in

Maxim Integrated
IC DELAY LINE 10TAP 60NS 16SOIC
Need more? Email Us
Maxim Integrated
IC DEL LINE 256TAP 510NS 16SOIC
Lowest to $17.7376
Maxim Integrated
IC DELAY LINE 5TAP 60NS 8SOIC
Need more? Email Us
Maxim Integrated
3-IN-1 SILICON DELAY LINE
Need more? Email Us
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG 6DFN / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s 6-WFDFN Exposed Pad
Lowest to $8.7709
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG 6DFN / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s 6-WFDFN Exposed Pad
Lowest to $7.3665
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG 6DFN / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s 6-WFDFN Exposed Pad
Lowest to $5.0089
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG TSOT23 / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s SOT-23-6 Thin, TSOT-23-6
Lowest to $14.9087
Maxim Integrated
MXD1000 5-TAP SILICON DELAY LINE / Delay Line IC Multiple 5 Tap 200ns 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1677 $64.6708
9+ $13.2663 $119.3967
14+ $12.8517 $179.9238
19+ $12.4370 $236.3030
25+ $12.0224 $300.5600
33+ $10.7785 $355.6905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess