Product Overview: DS1010C-601/TR from Maxim Integrated
The DS1010C-601/TR is a high-performance, silicon delay line product from Maxim Integrated that offers a precise and stable method of introducing a fixed delay to digital signals. This component is particularly useful in applications that require synchronization, timing adjustment, and signal buffering. Designed with cutting-edge technology, the DS1010C-601/TR ensures reliability and accuracy in a compact form factor.
The DS1010C-601/TR features five equally spaced taps, providing multiple delayed outputs from a single input signal. This flexibility allows designers to fine-tune the timing of their digital circuits without the need for complex external circuitry. Each tap delay is precisely controlled to 100ns, with the total delay from the first to the last tap being 500ns. The component operates over a wide voltage range of 4.5V to 5.5V, making it versatile for use in various digital systems.
Constructed to maintain high signal integrity, the DS1010C-601/TR minimizes jitter and signal degradation. This ensures that digital signals are transmitted with high fidelity, which is crucial for maintaining system performance and reliability. The device is also characterized for operation over the full industrial temperature range, from -40°C to +85°C, which enables its use in environments that experience extreme temperature variations.
Available in a small 8-pin SOIC package, the DS1010C-601/TR is designed for space-constrained applications. Its surface-mount design (TR suffix indicates tape and reel packaging) allows for efficient assembly in high-volume production, reducing costs and simplifying the manufacturing process.
Maxim Integrated's commitment to quality ensures that the DS1010C-601/TR meets the stringent requirements of today's digital electronics. Whether it's used in microprocessor systems, digital signal processing, or timing adjustment circuits, this delay line provides a reliable and straightforward solution for managing signal timing without the need for external timing components.
In summary, the DS1010C-601/TR from Maxim Integrated is a robust and versatile delay line component that offers precise delay control, high signal integrity, and easy integration into a wide range of electronic systems.