Product Overview: DS1000Z-20-TE
The DS1000Z-20-TE is a cutting-edge, high-precision silicon delay line product from Maxim Integrated, designed to provide a reliable and flexible solution for timing adjustment in electronic systems. This component is part of the DS1000Z series, which is renowned for its accuracy and stability over a wide range of environmental conditions.
Key Features
- Programmable Delay Times: The DS1000Z-20-TE offers a series of selectable delay times, making it highly adaptable for various applications.
- High Precision: This delay line maintains a precise delay per step, ensuring consistent performance and timing accuracy.
- Temperature Stability: The device is engineered to operate reliably over a broad temperature range, suitable for demanding environments.
- Low Voltage Operation: It is designed to function at low voltages, which helps in reducing power consumption and making it suitable for battery-operated devices.
- Compact Package: The DS1000Z-20-TE comes in a compact package, ensuring a small footprint on the PCB and making it ideal for space-constrained applications.
Applications
The DS1000Z-20-TE is versatile and can be used in a variety of applications, such as:
- Signal Processing Delay Lines
- Timing Adjustment in Digital Circuits
- Network Synchronization
- Industrial Control Systems
- Telecommunications Equipment
Technical Specifications
The DS1000Z-20-TE features a nominal delay range of 20 nanoseconds, with an incrementally programmable step size. It operates over a supply voltage range of 4.75V to 5.25V and is specified for a temperature range of -40°C to +85°C, making it robust for industrial applications. The device is available in a TE (tape and reel) package, facilitating automated assembly processes.
Quality and Reliability
Maxim Integrated is committed to delivering high-quality products. The DS1000Z-20-TE delay line is built to meet stringent industry standards, ensuring long-term reliability and performance for critical applications. With Maxim's reputation for excellence, this product is a trusted choice for engineers and designers looking to incorporate precise delay lines in their electronic designs.