Maxim Integrated DS1000S-350 Silicon Delay Line
The Maxim Integrated DS1000S-350 is a highly versatile and reliable silicon delay line product that offers a fixed-delay timing element with a nominal delay of 350 nanoseconds. This high-performance component is designed to meet the stringent requirements of timing and synchronization in complex digital circuits, providing design engineers with a simple yet effective solution for managing signal timing issues.
The DS1000S-350 features a series of delay lines with taps at equal intervals, allowing users to select a delay from one of the five equally spaced taps, giving flexibility in timing adjustments. The delay is both predictable and stable, ensuring accuracy and consistency in signal processing. The delay line is characterized for operation from -40°C to +85°C, making it suitable for a wide range of applications in various environmental conditions.
Each DS1000S-350 delay line is packaged in a compact 8-pin SO package, making it easy to integrate into your existing designs without requiring a significant amount of board space. The device operates from a single 5V supply, simplifying power management and compatibility with other components in the system.
Key features of the DS1000S-350 include:
- 350ns fixed delay
- Five equally spaced taps for flexible delay selection
- Stable and precise delay characteristics
- Wide operating temperature range (-40°C to +85°C)
- Single 5V supply operation
- Compact 8-pin SO package
Applications of the DS1000S-350 are diverse, ranging from signal processing and timing adjustment in communication systems to synchronization tasks in digital logic circuits. Its robust design ensures that it can be used in both consumer and industrial products, providing a reliable timing solution for designers across various industries.
Maxim Integrated's commitment to quality ensures that the DS1000S-350 delay line meets the highest standards of performance and reliability, making it an excellent choice for your timing control needs. Whether you're dealing with signal synchronization, pulse shaping, or other timing-related challenges, the DS1000S-350 offers a straightforward and effective solution.