Maxim Integrated DS1000S-100 Silicon Delay Line
The DS1000S-100 is a versatile and precise silicon delay line product from Maxim Integrated, designed to provide a fixed delay time of 100 nanoseconds. This innovative component is an essential building block in digital circuits where timing adjustments or synchronization is required. The DS1000S-100 is part of the DS1000 series, which offers various delay times to suit different application needs.
Constructed using high-quality silicon technology, the DS1000S-100 ensures stable and reliable performance across a wide range of environmental conditions. Its compact 8-pin SO (Small Outline) package makes it suitable for space-constrained applications, while its surface-mount design allows for efficient assembly on printed circuit boards.
Key features of the DS1000S-100 include:
- Fixed Delay: 100ns delay time, providing precise timing control for your circuits.
- Low Voltage Operation: Operates from a 5V ±10% supply voltage, making it compatible with TTL and CMOS logic levels.
- High Reliability: The device is characterized for operation from -40°C to +85°C, ensuring functionality in a broad range of environments.
- Versatility: Can be used in a variety of applications, including signal processing, wave shaping, and timing adjustments.
- Easy Integration: The 8-pin SO package can be easily integrated into existing designs without the need for significant board changes.
The DS1000S-100 is not just limited to delay line functions; its applications extend to system synchronization, pulse-width modulation, and signal buffering. This makes it an excellent choice for designers looking to implement precise timing solutions in their digital systems.
Maxim Integrated's commitment to quality ensures that the DS1000S-100 silicon delay line meets stringent industry standards, offering a reliable and cost-effective solution for managing timing requirements in electronic systems. Whether you're working on communication devices, data storage systems, or complex digital signal processing, the DS1000S-100 is engineered to deliver consistent performance and help streamline your design process.
For more detailed information, technical specifications, and application notes, visit Maxim Integrated's official website or contact their customer support team.