EN
  • EN
  • DE

DS1000M-200

Part No DS1000M-200
Manufacturer Maxim Integrated
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1055986-DS1000M-200
Categories OEM Parts(C-E)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS1000M-200 CAD Model

Description

The DS1000M-200 is a versatile and high-performance 5-tap silicon delay line product developed by Maxim Integrated. This precision device is engineered to provide a series of programmable delays for digital signals, making it an ideal component for timing adjustments in various electronic applications.

Key Features

  • Programmable Delay Range: The device offers a delay range from 5ns to 200ns per tap, which can be programmed with high precision to meet the requirements of different applications.
  • Accuracy: It features an impressive ±5% delay tolerance at 25°C, ensuring reliable and consistent performance.
  • Temperature Stability: The DS1000M-200 provides excellent temperature stability, maintaining its performance across a wide temperature range.
  • Voltage Flexibility: Operating at a voltage range of 4.75V to 5.25V, this delay line is compatible with standard 5V systems.
  • Low Power Consumption: With its low power design, the DS1000M-200 is suitable for power-sensitive applications.
  • Compact Package: It comes in a small 8-pin SO package, making it easy to integrate into space-constrained designs.

Applications

The DS1000M-200 is a highly adaptable component that can be used in a variety of electronic systems. Its applications include, but are not limited to:

  • Signal processing and conditioning
  • Timing adjustment in digital circuits
  • Glitch and spike suppression
  • Edge-triggered circuitry synchronization
  • Network timing and management

Product Quality and Support

Maxim Integrated is known for its commitment to quality and reliability. The DS1000M-200 is built to the highest standards, ensuring that it meets the stringent requirements of industrial and commercial applications. In addition, Maxim provides comprehensive technical support and documentation, making it easier for designers and engineers to integrate the DS1000M-200 into their projects.

You May Also Be Interested in

Sagami
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Microchip Technology
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess