EN
  • EN
  • DE

AD7820KCWP

Part No AD7820KCWP
Manufacturer Maxim Integrated
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1043070-AD7820KCWP
Categories OEM Parts(A-B)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD7820KCWP CAD Model

Description

Maxim Integrated's AD7820KCWP: High-Speed, 8-Bit ADC

The AD7820KCWP from Maxim Integrated is a state-of-the-art, high-speed, 8-bit analog-to-digital converter (ADC) that offers a compelling blend of speed and performance for a wide range of data acquisition and processing applications. This compact, single-supply ADC component is designed to deliver rapid conversion rates without compromising on accuracy, making it an ideal choice for systems where both speed and precision are essential.

With its advanced design, the AD7820KCWP achieves a conversion time as fast as 1.5 microseconds, allowing for high-speed data processing in real-time applications. The device operates on a single +5V power supply, which simplifies the power design of the system it is integrated into. Its power efficiency is further enhanced by the automatic power-down feature, which reduces power consumption when the converter is not in active use.

The AD7820KCWP is equipped with a versatile analog input range that can be configured for a 0V to +10V input, or for a ±5V input when using a reference voltage of +10V. This flexibility ensures that the ADC can be easily adapted to various signal levels, making it suitable for a multitude of applications, from industrial control systems to medical devices and communication equipment.

Ensuring ease of integration into digital systems, the AD7820KCWP features a tri-state output buffer that allows for direct connection to a microprocessor bus. The device also includes an on-board track/hold function, which eliminates the need for an external sample-and-hold circuit, thereby reducing system complexity and component count.

The robust construction of the AD7820KCWP, encapsulated in a 20-pin CERDIP package, ensures reliable performance even in harsh environments. Its wide operating temperature range from 0°C to +70°C guarantees stable operation across diverse conditions.

In summary, Maxim Integrated's AD7820KCWP is a top-tier ADC that offers an excellent balance of high-speed operation, accuracy, and ease of use. Its advanced features and flexible input configurations make it a versatile component for any application requiring fast and precise analog-to-digital conversion.

You May Also Be Interested in

Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Hewlett Packard
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess