EN
  • EN
  • DE

RHRG80100

Part No RHRG80100
Manufacturer ON Semiconductor
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1088395-RHRG80100
Categories OEM Parts(O-R)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RHRG80100 CAD Model

Description

The RHRG80100 by ON Semiconductor is a cutting-edge, hyperfast diode engineered to deliver exceptional performance in a variety of high-efficiency applications. This diode is specifically designed to handle high reverse voltages and surge currents, making it an ideal choice for power supply and conversion systems that require fast switching and reliability.

Key Features:

  • Reverse Voltage: The RHRG80100 is capable of withstanding reverse voltages up to 1000V, providing robust protection against high voltage transients.
  • Forward Current: It can handle a continuous forward current of 80A, ensuring stable performance under heavy load conditions.
  • Speed: With its ultrafast recovery time, this diode minimizes energy loss and improves the efficiency of power conversion circuits.
  • Low Forward Voltage Drop: The low forward voltage drop feature reduces thermal stress and power loss, which is critical for maintaining efficiency in power circuits.
  • High Surge Capability: Its high surge current capability is essential for absorbing unexpected spikes in current, thereby protecting the circuit components from damage.

Applications:

The RHRG80100 is versatile and can be used in a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • Freewheeling diodes in converters and inverters
  • Snubber diode applications
  • High-frequency rectifiers

Reliability and Quality:

ON Semiconductor is known for its commitment to quality and reliability, and the RHRG80100 is no exception. It is manufactured to the highest standards, ensuring that it meets the rigorous requirements of industrial and commercial applications. With its robust construction and advanced semiconductor technology, the RHRG80100 is built to deliver long-term, reliable performance.

Summary:

In summary, the RHRG80100 from ON Semiconductor is a superior choice for designers who require a high-performance diode that can withstand tough conditions while providing efficient, fast switching capabilities. Its high reverse voltage rating, large forward current capacity, and hyperfast recovery times make it an essential component in modern power conversion systems.

You May Also Be Interested in

Littelfuse Inc.
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
KOA Speer
Need more? Email Us
Intel
Lowest to $18.4668
Fairchild/ON Semiconductor
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
World Produts Inc.
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess