EN
  • EN
  • DE
  • IT

A80486SX-20

Part No A80486SX-20
Manufacturer Intel
Catalog OEM Parts (A - B)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1042315-A80486SX-20
Categories OEM Parts(A-B)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian A80486SX-20 CAD Model

Description

The Intel A80486SX-20 is a 32-bit microprocessor that was introduced by Intel in the early 1990s. It's a variant of the i486 family, designed as a lower-cost alternative to the full i486DX processor. The primary difference is the absence of an integrated floating-point unit (FPU), making it suitable for applications where floating-point calculations are less critical.

Applications:

  • Entry-Level Desktop Computers: Used in budget-friendly desktop PCs where cost was a primary consideration.
  • Embedded Systems: Found in some early embedded systems and industrial control applications.
  • Educational Computers: Utilized in educational computers and systems designed for basic computing tasks.
  • Early Laptops: Present in some early laptop models to provide a balance between performance and power consumption.

Features:

  • 32-bit Architecture: Supports 32-bit data and address buses, enabling efficient data processing.
  • 20 MHz Clock Speed: Operates at a clock speed of 20 MHz, providing a moderate level of performance for its time.
  • 8 KB Internal Cache: Includes an 8 KB on-chip cache for storing frequently accessed data and instructions.
  • No Integrated FPU: Lacks an integrated floating-point unit, requiring software emulation for floating-point operations.
  • Compatible with i486DX: Software compatible with the i486DX processor, allowing for easy porting of applications.

Benefits:

  • Cost-Effective: Offers a lower-cost alternative to the i486DX processor, making it suitable for budget-conscious applications.
  • Sufficient Performance: Provides adequate performance for general-purpose computing tasks and early Windows environments.
  • Reduced Power Consumption: Absence of the FPU contributes to lower power consumption compared to the i486DX.
  • Compact Design: Allows for integration into smaller form factor systems.
  • Software Compatibility: Compatible with existing i486 software, simplifying development and deployment.

Additional Details:

The A80486SX-20 processor utilizes a 168-pin PGA (Pin Grid Array) package. It requires a 5V power supply. The absence of the FPU means that floating-point operations are handled by software, which can result in slower performance for applications that heavily rely on floating-point calculations. Despite its limitations compared to the i486DX, the A80486SX-20 played a significant role in bringing 32-bit computing to a wider audience by offering a more affordable solution.

While it is now considered obsolete, the A80486SX-20 holds historical significance as a key component in the evolution of personal computing.

You May Also Be Interested in

Intel
Contact for details
Need more? Email Us
Generic
Need more? Email Us
Intel
Contact for details
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Omron
Omron Industriële schakelaars A3PJ-7050-2 - A3PJ7350F
Need more? Email Us
ADI Electronics
Lowest to $2.2773
ABB Embedded Power
A95FP-30-11-34 - Abb A95FP-30-11-34, 3P Contr.fire Pump, 208/60
Need more? Email Us
Amic
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess