EN
  • EN
  • DE

DS1340C-33

Part No DS1340C-33
Manufacturer Maxim Integrated
Catalog END - OF - LIFE
Description I2C RTC with Trickle Charger
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1168806-DS1340C-33
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1340C-33 CAD Model

Description

Maxim Integrated DS1340C-33 Real-Time Clock

The DS1340C-33 is a high-precision, low-power real-time clock (RTC) module developed by Maxim Integrated, designed to provide a comprehensive timekeeping solution for a wide array of applications. This RTC module is particularly well-suited for systems that require accurate timekeeping, extended battery life, and minimal component count.

Featuring an integrated crystal and SRAM, the DS1340C-33 is capable of maintaining seconds, minutes, hours, day, date, month, and year information, with the added benefit of automatic leap year compensation valid up to the year 2100. Its accuracy and reliability are assured by a temperature-compensated crystal oscillator (TCXO), which ensures stable timekeeping over a wide temperature range.

The device operates over a voltage range of 2.7V to 5.5V, making it versatile for use in both 3V and 5V systems. The low power consumption of the DS1340C-33 is a standout feature, with a battery-backup mode that allows the device to draw minimal current, thus preserving battery life in the event of a primary power failure.

Communication with the DS1340C-33 is facilitated through an I²C interface, allowing for easy integration into most microcontroller-based systems. The I²C interface also supports a bidirectional bus and a clock frequency of up to 400kHz, enabling fast data transfers and efficient system performance.

Additional features of the DS1340C-33 include two time-of-day alarms and a programmable square-wave output, providing further flexibility for scheduling and time-sensitive tasks. The RTC is housed in a compact, 8-pin SO package, making it an ideal choice for space-constrained applications such as handheld devices, networking equipment, and embedded systems.

In summary, the Maxim Integrated DS1340C-33 Real-Time Clock is a robust, feature-rich timekeeping component that combines precision, low power consumption, and ease of use. Its wide voltage range and I²C interface make it adaptable to various designs, ensuring accurate timekeeping and system reliability in both consumer and industrial applications.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1344 $60.5376
9+ $12.4180 $111.7620
13+ $12.0299 $156.3887
18+ $11.6418 $209.5524
23+ $11.2538 $258.8374
30+ $10.0896 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess