EN
  • EN
  • DE

78Q8430-100IGTF

Part No 78Q8430-100IGTF
Manufacturer Maxim Integrated
Catalog Ethernet Interface
Description Ethernet CTLR Single Chip 10Mbps/100Mbps 3.3V 100-Pin LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Interface Parallel
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 100
RoHS Compliant
Win Source Part Number 1015111-78Q8430-100IGTF
Categories Ethernet Interface
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 78Q8430-100IGTF CAD Model

Description

The 78Q8430-100IGTF is a high-performance, 10/100 Mbps Ethernet transceiver from Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This integrated circuit is designed to handle the physical layer functions of the OSI model, providing a seamless interface for Ethernet applications in both half and full-duplex modes.

The 78Q8430-100IGTF comes packed with features aimed at reliability and ease of use. It supports auto-negotiation to automatically select the highest performance mode available, which includes 10BASE-T and 100BASE-TX. This capability ensures compatibility with different network speeds and types without the need for manual configuration.

Energy efficiency is a critical aspect of modern electronics, and the 78Q8430-100IGTF addresses this by offering power-saving features. Its low power consumption makes it suitable for battery-powered applications and the increasingly important eco-friendly devices market.

Robustness is another key feature of this product. The 78Q8430-100IGTF is designed to withstand harsh industrial environments, offering protection against electrostatic discharge (ESD) and other electrical anomalies. This makes it an ideal choice for industrial automation, automotive networks, and other applications requiring a robust data connection.

Integration is straightforward with this transceiver, as it is designed to connect directly to both the MAC layer of a processor and the physical medium itself. The 78Q8430-100IGTF is available in a compact package, making it a space-saving solution for tight PCB layouts.

In summary, the 78Q8430-100IGTF from Maxim Integrated is a versatile, efficient, and durable Ethernet transceiver that provides a reliable solution for networking hardware. Its advanced features and robust design make it an excellent choice for a wide range of applications in various industries.

Key Features:

  • 10/100 Mbps Auto-Negotiation
  • Supports Half and Full-Duplex Modes
  • Low Power Consumption
  • ESD Protection
  • Compact Packaging for Space-Constrained Applications

You May Also Be Interested in

Intel
Ethernet CTLR Single Chip 10Mbps/100Mbps/1000Mbps 1.2V/2.5V/3.3V 196-Pin TFBGA
Need more? Email Us
Intel
Niantic; Dual Port 10GIG Ethernet Mac
Need more? Email Us
Intel
Tahoe 24-PORT 10G Ethernet Switch Ext. Temp
Need more? Email Us
Intel
Ethernet-switch With 240 G Max Port Bandwidth
Need more? Email Us
Microchip Technology
IC TRANSCEIVER FULL 1/1 24QFN / 1/1 Transceiver Full Ethernet 24-QFN (4x4)
Lowest to $19.7935
Texas Instruments
IC TRANSCEIVER 1/1 48LQFP / 1/1 Transceiver MII, RMII 48-LQFP (7x7)
Lowest to $7.5093
Microchip Technology
IC MCU 32BIT FW VER 1.10.19 / Power Over Ethernet Controller 48 Channel 802.3at (PoE+), 802.3af (PoE) 32-QFN (5x5)
Need more? Email Us
Intel
IC Redriver Ethernet 4CH 100QFP
Need more? Email Us
Texas Instruments
Extended Temperature Single Port 10/100 Mb/s Ethernet Physical Layer Transceiver 40-VQFN -40 to 105
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess