EN
  • EN
  • DE

78M6610+PSU/C00

Part No 78M6610+PSU/C00
Manufacturer Maxim Integrated
Catalog PMIC - Energy Metering
Description IC ENERGY MEASURMENT 1PH 16TSSOP  /  Single Phase Meter IC 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Energy Metering
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Input Impedance 30kOhm ~ 90kOhm
Voltage - I/O High 0.6V, 2V
Voltage - I/O Low 0.5V, 0.8V
Current - Supply 8.1mA
Voltage - Supply 3 V ~ 3.6 V
Meter Type Single Phase
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 78M6610
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 96
Win Source Part Number 1224223-78M6610+PSU/C00
Ultra Librarian 3D Model Ultra Librarian 78M6610+PSU/C00 CAD Model

Description

The Maxim Integrated 78M6610+PSU/C00 is a highly sophisticated and fully integrated energy measurement processor designed to provide precise power monitoring and control in various applications. This state-of-the-art device is particularly suitable for power supplies, consumer and industrial applications, where accurate energy consumption data is essential for both monitoring and improving energy efficiency.

Key Features:

  • High Accuracy: The 78M6610+PSU/C00 delivers exceptional accuracy in energy measurement, ensuring reliable data for critical decision-making on power management.
  • On-Chip Non-Volatile Memory (NVM): Equipped with integrated NVM, the device can store important calibration data and maintain measurement accuracy over time and temperature.
  • Embedded Compute Engine: The processor features an embedded compute engine that performs real-time calculations, including active and reactive power, RMS voltage, RMS current, and power factor.
  • Multi-Function Capability: This device supports a variety of functions such as auto-calibration, zero-crossing detection, and brown-out protection, enhancing its adaptability to different power management scenarios.
  • Flexible Communication: The 78M6610+PSU/C00 offers flexible communication options including UART, SPI, and I²C interfaces, allowing for easy integration with other systems.
  • Low Power Consumption: Designed for energy-efficient operation, the processor has a low power mode that significantly reduces power consumption when full operation is not required.

Applications:

The versatility of the 78M6610+PSU/C00 makes it an ideal choice for a range of applications, including:

  • Smart power strips and surge protectors
  • Home energy management systems
  • Power supply units for servers and telecom equipment
  • Industrial power monitoring systems
  • Renewable energy systems and smart grid infrastructure

With its robust feature set and Maxim Integrated's commitment to quality, the 78M6610+PSU/C00 Energy Measurement Processor is a reliable and efficient solution for advanced energy measurement and management.

You May Also Be Interested in

Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 2.4mA SOP-8 Energy Metering RoHS
Lowest to $0.5239
Microchip Technology
IC ENERGY METER FRONT 3CH 28QFN
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA TSSOP-14 Energy Metering RoHS
Need more? Email Us
Analog Devices Inc.
IC, FW POWER QUALITY SOLUTION
Need more? Email Us
Analog Devices Inc.
Lowest to $8.7910
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MONITOR I2C 16MSOP / Single Phase Meter IC 16-MSOP
Lowest to $13.0971
Analog Devices Inc.
IC ENERGY MONITOR I2C 16MSOP / Single Phase Meter IC 16-MSOP
Lowest to $12.9416

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,521 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess