EN
  • EN
  • DE

73S1215F-44IM/F

Part No 73S1215F-44IM/F
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 44QFN / 80515 series Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 44-QFN (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Analog Devices Inc./Maxim Integrated
Series 73S12xx
Package Tube
Product Status Obsolete
Core Processor 80515
Core Size 8-Bit
Speed 24MHz
Connectivity I2C, SmartCard, UART/USART, USB
Peripherals LED, POR, WDT
Number of I/O 9
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 44-VFQFN Exposed Pad
Supplier Device Package 44-QFN (7x7)
Base Product Number 73S1215F
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names 73S1215F44IMF
Standard Package 260
Win Source Part Number 1198750-73S1215F-44IM/F
Ultra Librarian 3D Model Ultra Librarian 73S1215F-44IM/F CAD Model

Description

Maxim Integrated Product: 73S1215F-44IM/F

The 73S1215F-44IM/F is a highly integrated, feature-rich smart card interface solution from Maxim Integrated, designed to facilitate secure transactions and communications in a wide range of applications. This advanced IC is tailored for use in devices such as point-of-sale (POS) terminals, security systems, and other smart card-enabled machinery that require reliable and secure data exchange with smart cards.

This smart card interface IC incorporates multiple features that ensure compliance with the latest standards for smart card communication. It supports both 3V and 5V smart cards, making it versatile for different card technologies. The 73S1215F-44IM/F is designed with an emphasis on flexibility and security, providing a robust platform for developers to integrate smart card functionality into their products.

Key Features:

  • Multi-protocol Support: The device supports various communication protocols, ensuring compatibility with a wide range of smart card types.
  • Integrated Protection: Features such as short-circuit and thermal protection safeguard the device and the card against potential damage.
  • Low Power Consumption: Designed for efficiency, the IC minimizes power usage during operation, which is critical for portable and battery-operated devices.
  • Automatic Voltage Detection: The IC can automatically detect and switch between 3V and 5V operation, accommodating different smart card requirements.
  • Easy Integration: The 73S1215F-44IM/F comes in a compact form factor, making it easy to integrate into various designs without significant space constraints.

Maxim Integrated's commitment to quality and performance is evident in the 73S1215F-44IM/F, as it provides a secure and reliable interface for smart card transactions. The device's advanced features and compliance with industry standards make it an ideal choice for developers looking to enhance their products with smart card capabilities. Whether it's for payment systems, access control, or personal identification, the 73S1215F-44IM/F offers a trusted solution for secure and efficient smart card interactions.

For detailed technical specifications, application notes, and support documentation, interested parties are encouraged to visit Maxim Integrated's official website or contact their customer support team.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess