The M5M5408BFP-70HI is a 32,768-word x 8-bit static RAM (SRAM) manufactured by Mitsubishi. It's a high-speed, low-power memory device suitable for various applications where fast data access and low power consumption are crucial. This SRAM is designed with advanced CMOS technology, offering excellent performance characteristics.
Applications:
- Buffer memory for high-speed data processing.
- Cache memory in embedded systems.
- Program storage in microcontrollers and microprocessors.
- Industrial control systems requiring rapid data retrieval.
- Networking equipment for storing routing tables and packet data.
Features:
- High-speed access time: 70ns.
- Low power consumption.
- Single 5V power supply.
- Fully static operation: No clock or refresh required.
- TTL compatible inputs and outputs.
- 32,768-word x 8-bit organization.
- Available in a flat package (FP).
Benefits:
- Fast data access enhances system performance.
- Low power consumption extends battery life in portable devices.
- Simple interface simplifies system design.
- High reliability ensures stable operation in demanding environments.
- Easy to integrate into various systems due to its industry-standard pinout.
Additional Details:
The M5M5408BFP-70HI operates on a single 5V power supply, making it compatible with a wide range of digital systems. Its fully static operation eliminates the need for external refresh circuitry, simplifying system design and reducing overall system cost. The device's TTL-compatible inputs and outputs enable seamless integration with other TTL logic devices. It's commonly used in applications where a combination of speed and low power consumption is required. The 70ns access time makes it suitable for applications that demand quick data retrieval.