EN
  • EN
  • DE

71M6543G-IGTR/F

Part No 71M6543G-IGTR/F
Manufacturer Maxim Integrated
Catalog PMIC - Energy Metering
Description IC ENERGY METER 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Single Converter Technology
Packaging Reel package
Measurement Error 0.1%
Voltage - I/O High 2V
Voltage - I/O Low 0.8V
Operating Supply Voltage 3 V ~ 3.6 V
Meter Type 3 Phase
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 764699-71M6543G-IGTR/F
Popularity Medium
Supply and Demand Status Limited
Family Name 71M6543G
Introduction Date January 01, 2011
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian 71M6543G-IGTR/F CAD Model

Description

The 71M6543G-IGTR/F is a high-performance, single-phase, Energy Meter IC from Maxim Integrated, designed to provide precise measurement for residential and commercial energy metering applications. With its advanced feature set and integration, the 71M6543G-IGTR/F offers a robust solution for designers looking to develop smart meters with enhanced accuracy and reliability.

Key Features

  • High Accuracy: The 71M6543G-IGTR/F is engineered for precision, with accuracy that complies with international metering standards. Its superior measurement capabilities ensure reliable and consistent energy usage data.
  • Integrated ADC: A built-in 22-bit delta-sigma analog-to-digital converter (ADC) provides high-resolution signal processing, enabling the detection of fine-grained energy consumption patterns.
  • Low Power Consumption: This IC is optimized for low power operation, making it ideal for use in battery-operated metering systems where power efficiency is crucial.
  • On-Chip Memory: It includes non-volatile memory for storing calibration coefficients and other critical data, reducing the need for external components.
  • Flexible Interface Options: The device offers a variety of communication interfaces, including SPI, UART, and I²C, allowing for easy integration with peripheral devices and systems.
  • Multi-Functionality: Beyond measuring energy, the IC supports additional functionalities such as time-of-use recording, tamper detection, and demand monitoring, making it a versatile choice for modern metering solutions.

Applications

The 71M6543G-IGTR/F is suitable for a wide range of metering applications, including:

  • Residential smart meters
  • Commercial energy monitoring systems
  • Sub-metering
  • Industrial measurement devices

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the 71M6543G-IGTR/F is no exception. The device is manufactured to the highest standards to ensure performance and durability in the field, backed by Maxim's reputation for excellence in integrated circuit design.

You May Also Be Interested in

Analog Devices Inc.
Lowest to $8.7910
SHANGHAI BELLING CO., LTD.
3V~3.6V 2.4mA SOP-8 Energy Metering RoHS
Lowest to $0.5239
Analog Devices Inc.
IC ENERGY MONITOR I2C 16MSOP / Single Phase Meter IC 16-MSOP
Lowest to $19.0602
Microchip Technology
IC PWR MONITOR 2CH 1PH 28QFN
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Microchip Technology
POWER-MONITORING IC / Single Phase Meter IC 28-QFN (5x5)
Lowest to $5.3736
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA TSSOP-14 Energy Metering RoHS
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8859 $58.8590
24+ $4.8302 $115.9248
38+ $4.6789 $177.7982
52+ $4.5276 $235.4352
66+ $4.3775 $288.9150
89+ $3.9247 $349.2983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess