EN
  • EN
  • DE

ADM1293-1AARUZ

Part No ADM1293-1AARUZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description IC MONITOR QUAD UV/OV 14TSSOP / Single Phase Meter IC 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Energy Metering
Mfr Analog Devices Inc.
Series -
Package Tube
Input Impedance -
Measurement Error -
Voltage - I/O High 1.1V
Voltage - I/O Low 0.4V, 0.8V, 1.5V
Current - Supply 3.6mA
Voltage - Supply 2.95 V ~ 20 V
Meter Type Single Phase
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number ADM1293
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 96 pcs
Win Source Part Number 1381350-ADM1293-1AARUZ
Ultra Librarian 3D Model Ultra Librarian ADM1293-1AARUZ CAD Model

Description

The ADM1293-1AARUZ is a sophisticated power monitoring integrated circuit (IC) designed by Analog Devices Inc., a leader in the semiconductor industry. This high-performance IC is engineered to provide precise measurements of power supply voltage, current, and power, making it an essential component for power management applications across various sectors.

Key Features:

  • High Accuracy: The ADM1293-1AARUZ delivers high-accuracy measurements, ensuring reliable monitoring of power supply parameters.
  • Integrated ADC: Equipped with a high-resolution analog-to-digital converter (ADC), this IC provides digital outputs for easy interfacing with microcontrollers and other digital systems.
  • Wide Input Voltage Range: This device supports a broad range of input voltages, accommodating various applications and system requirements.
  • Hot Swap Controller: The IC features a built-in hot swap controller, allowing for the safe insertion and removal of boards in live systems without causing electrical disruptions.
  • Power Sequencing: The ADM1293-1AARUZ includes power sequencing capabilities, ensuring that system components are powered on and off in the correct order.
  • Communication Interface: It offers an I2C-compatible interface, enabling communication with other devices for configuration and monitoring.

Applications:

The versatility of the ADM1293-1AARUZ makes it suitable for a wide array of applications, including:

  • Server and Telecommunications Power Monitoring
  • Industrial and Instrumentation Systems
  • Data Center Infrastructure
  • Energy Management Systems
  • Embedded Systems

Package and Availability:

The ADM1293-1AARUZ is available in a compact, surface-mount package, ensuring easy integration into system designs. Analog Devices Inc. provides comprehensive technical support and documentation, facilitating the implementation of this IC into your products. Check with authorized distributors for availability and pricing information.

For engineers and system designers seeking a reliable power monitoring solution, the ADM1293-1AARUZ from Analog Devices Inc. offers the precision, flexibility, and features needed to meet the demands of modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
PMBUS POWER MONITOR / Single Phase Meter IC 16-LFCSP-WQ (4x4)
Lowest to $27.8572
Cirrus Logic Inc.
IC ENERGY METERING 1PHASE 24SSOP / Single Phase Meter IC 24-SSOP
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 2.4mA SOP-8 Energy Metering RoHS
Lowest to $0.5239
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA TSSOP-14 Energy Metering RoHS
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.1880 $65.9400
11+ $10.8210 $119.0310
17+ $10.4829 $178.2093
23+ $10.1448 $233.3304
30+ $9.8066 $294.1980
40+ $8.7921 $351.6840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess