EN
  • EN
  • DE

71M6541FT-IGT/F

Part No 71M6541FT-IGT/F
Manufacturer Maxim Integrated
Catalog PMIC - Energy Metering
Description IC ENERGY METER 64-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Single Converter Technology
Packaging Tray
Measurement Error 0.1%
Voltage - I/O High 2V
Voltage - I/O Low 0.8V
Operating Supply Voltage 3 V ~ 3.6 V
Meter Type Single Phase
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 764695-71M6541FT-IGT/F
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 71M6541FT-IGT/F CAD Model

Description

Maxim Integrated Product - 71M6541FT-IGT/F

The 71M6541FT-IGT/F is a high-performance, single-chip energy meter IC from Maxim Integrated, designed to meet the needs of sophisticated residential and commercial metering applications. This integrated circuit provides an effective solution for precise energy measurement, offering a wide range of features that ensure accuracy, reliability, and ease of integration.

Key Features

  • High Accuracy: The 71M6541FT-IGT/F is designed to deliver high-precision measurement, with accuracy that complies with international metering standards. This makes it suitable for use in markets with stringent regulatory requirements.
  • Integrated MPU Core: Equipped with a powerful 32-bit MPU core, the IC can handle complex computations and algorithms required for energy metering, tariff calculations, and demand monitoring.
  • On-Chip Memory: It includes on-chip FLASH and RAM, facilitating robust firmware development and data storage without the need for additional external components.
  • Multiple Sensor Interfaces: The IC supports interfaces for multiple sensors, enabling it to work with various current and voltage sensors, thus providing flexibility in meter design.
  • Low Power Consumption: Designed for energy-efficient operation, the 71M6541FT-IGT/F helps in reducing the overall power consumption of the metering system.
  • Advanced Tamper Detection: Featuring sophisticated tamper detection capabilities, the IC ensures the integrity of metering data and protects against fraudulent activities.

Applications

The 71M6541FT-IGT/F is ideal for a wide array of applications including residential smart meters, commercial energy meters, sub-metering systems, and energy management systems. Its versatility and high level of integration make it a top choice for manufacturers looking to develop advanced metering infrastructure with reduced time-to-market.

Quality and Support

Maxim Integrated is known for its commitment to quality and reliability, and the 71M6541FT-IGT/F is no exception. Customers can expect comprehensive technical support, detailed documentation, and the assurance of a product designed to meet the highest industry standards.

You May Also Be Interested in

Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MONITOR I2C 16MSOP / Single Phase Meter IC 16-MSOP
Lowest to $19.0602
Microchip Technology
IC ENERGY METER FRONT 3CH 28QFN
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA SOP-8 Energy Metering RoHS
Lowest to $0.1733
Microchip Technology
IC PWR MONITOR 2CH 1PH 28QFN
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Maxim Integrated
IC ENERGY MEASUREMENT QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7965 $60.7440
38+ $3.1150 $118.3700
58+ $3.0180 $175.0440
80+ $2.9198 $233.5840
103+ $2.8228 $290.7484
137+ $2.5306 $346.6922
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess