EN
  • EN
  • DE

71M6521FE-IM/F

Part No 71M6521FE-IM/F
Manufacturer Maxim Integrated
Catalog PMIC - Energy Metering
Description IC ENERGY METER 32K FLASH 68-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Bulk
Measurement Error 0.4%
Supply Voltage - Operating 3 V to 3.6 V
Meter Type Single Phase, Dual Phase
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 64-QFN (7.5x7.5)
Win Source Part Number 054589-71M6521FE-IM/F
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 71M6521FE-IM/F CAD Model

Description

The 71M6521FE-IM/F is a highly integrated, single-phase, energy-metering IC from Maxim Integrated that delivers accurate and reliable performance for effective energy management solutions. This advanced metering chip is specifically designed to meet the stringent requirements of residential and industrial energy meters, providing precise measurements and robust functionality.

At the core of the 71M6521FE-IM/F lies a powerful 8052 microcontroller, which is complemented by Maxim's unique Single Converter Technology® with a 22-bit delta-sigma ADC, four analog inputs, digital temperature compensation, precision voltage reference, and an on-chip 32 kHz time base for the real-time clock (RTC). These features work in harmony to ensure high accuracy and low power consumption, making it an ideal choice for a wide range of metering applications.

Key Features:

  • High Accuracy: The device meets the accuracy requirements for residential and industrial metering, ensuring compliance with international metering standards.
  • Integrated Functionality: With an on-chip RTC, temperature sensor, and battery monitor, the 71M6521FE-IM/F simplifies design and reduces external component count.
  • Programmability: The embedded 8052 microcontroller allows for flexible firmware development, enabling customization for specific applications.
  • Low Power: The IC's power management capabilities ensure minimal power consumption during operation, contributing to energy-efficient meter designs.
  • Communication: It includes a variety of communication interfaces, such as SPI, UART, and an I2C interface, providing versatility in data transmission and system integration.

Applications:

  • Residential energy meters
  • Smart metering systems
  • Industrial and commercial metering
  • Sub-metering
  • Energy consumption analysis

The 71M6521FE-IM/F from Maxim Integrated is a comprehensive solution for energy metering that combines accuracy, integration, and efficiency. Its robust feature set and programmability make it a versatile choice for designers looking to create advanced metering systems that meet current and future energy measurement needs.

You May Also Be Interested in

Microchip Technology
IC PWR MONITOR 2CH 1PH 28QFN
Need more? Email Us
Analog Devices Inc.
IC ENERGY MONITOR I2C 16MSOP / Single Phase Meter IC 16-MSOP
Lowest to $19.0602
Analog Devices Inc.
Lowest to $8.7910
Analog Devices Inc.
IC, FW POWER QUALITY SOLUTION
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA TSSOP-14 Energy Metering RoHS
Need more? Email Us
Microchip Technology
IC PWR MONITOR 2CH 1PH 28QFN
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MONITOR I2C 16MSOP / Single Phase Meter IC 16-MSOP
Lowest to $12.9416

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4401 $59.8411
26+ $4.4641 $116.0666
41+ $4.3243 $177.2963
56+ $4.1846 $234.3376
72+ $4.0460 $291.3120
96+ $3.6267 $348.1632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,250 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess