EN
  • EN
  • DE

71M6511-IGTR/F

Part No 71M6511-IGTR/F
Manufacturer Maxim Integrated
Catalog PMIC - Energy Metering
Description IC ENERGY METER RESIDENT 64-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Input Impedance 40 kOhm to 90 kOhm
Measurement Error 0.1%
Voltage - I/O High 2V
Voltage - I/O Low 0.8V
Supply Voltage - Operating 3 V to 3.6 V
Meter Type Single Phase
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 64-LQFP (10x10)
Win Source Part Number 006409-71M6511-IGTR/F
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 71M6511-IGTR/F CAD Model

Description

Product Overview: 71M6511-IGTR/F from Maxim Integrated

The 71M6511-IGTR/F is a sophisticated energy metering IC designed by Maxim Integrated, a company renowned for its high-performance semiconductor products. This integrated circuit is specifically engineered to deliver precise and reliable measurements for a wide range of utility metering applications. With its advanced features and capabilities, the 71M6511-IGTR/F is an ideal solution for smart meter manufacturers looking to enhance the functionality and accuracy of their products.

Key Features

  • High Accuracy: The 71M6511-IGTR/F boasts an exceptional level of accuracy, meeting the stringent requirements of residential and commercial energy metering. It ensures precise readings of electricity consumption, which is critical for billing and energy management.
  • On-chip DSP: Equipped with a digital signal processor (DSP), the IC is capable of complex calculations for energy measurement, allowing for real-time data processing and advanced metering functionalities.
  • Low Power Consumption: Designed with power efficiency in mind, the 71M6511-IGTR/F operates with minimal power requirements, making it suitable for metering solutions where energy conservation is paramount.
  • Multi-tariff Support: The IC supports multiple tariff rates, enabling flexible billing options and the implementation of time-of-use pricing schemes.
  • Tamper Detection: Advanced security features, including tamper detection, protect against unauthorized access and ensure the integrity of metering data.
  • Easy Integration: Its compact form factor and comprehensive feature set make the 71M6511-IGTR/F easy to integrate into existing and new meter designs.

Applications

The 71M6511-IGTR/F is versatile and can be used in various types of energy meters, including single-phase and poly-phase meters. It is also suitable for smart grid applications, where reliable and accurate energy measurement is crucial. With its robust design and feature-rich architecture, it provides a solid foundation for developing advanced metering infrastructure (AMI) solutions.

Conclusion

Maxim Integrated's 71M6511-IGTR/F energy metering IC represents a leap forward in metering technology. Its precision, efficiency, and adaptability make it a top choice for meter manufacturers aiming to meet the evolving demands of the energy sector. By incorporating this IC into their designs, manufacturers can ensure their meters perform at the highest standards of accuracy and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR / Single Phase Meter IC 16-DFN (4x3)
Lowest to $32.6415
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Maxim Integrated
IC ENERGY MEASUREMENT QFN
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Microchip Technology
IC PWR MONITOR 2CH 1PH 28QFN
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA SOP-8 Energy Metering RoHS
Lowest to $0.1733
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,070 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess