EN
  • EN
  • DE

78M6610+LMU/BAP

Part No 78M6610+LMU/BAP
Manufacturer Maxim Integrated
Catalog PMIC - Energy Metering
Description IC ENERGY MM PROCESSOR 24TQFN  /  Single Phase Meter IC 24-TQFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Energy Metering
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Input Impedance 30kOhm ~ 90kOhm
Voltage - I/O High 2V
Voltage - I/O Low 0.8V
Current - Supply 8.1mA
Voltage - Supply 3 V ~ 3.6 V
Meter Type Single Phase
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-TQFN (4x4)
Base Product Number 78M6610
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 75
Win Source Part Number 1177151-78M6610+LMU/BAP
Ultra Librarian 3D Model Ultra Librarian 78M6610+LMU/BAP CAD Model

Description

Maxim Integrated 78M6610+LMU/BAP Energy Measurement Processor

The Maxim Integrated 78M6610+LMU/BAP is a highly integrated, single-phase, fully self-contained energy measurement processor that provides a robust solution for effective power monitoring in various applications. Designed with precision in mind, it is equipped with a host of features that make it ideal for use in power strips, smart plugs, appliances, and other energy monitoring systems.

This advanced processor is built with a powerful 22-bit delta-sigma ADC, a 32-bit compute engine, and an embedded MPU core. These components work in harmony to deliver high-accuracy energy data, with less than 0.1% error over a 2000:1 dynamic range. This precision ensures reliable and precise energy consumption readings, which is essential for managing energy costs and efficiency.

The 78M6610+LMU/BAP is also designed for ease of integration. It comes in a compact 24-pin SSOP package, which is perfect for space-constrained applications. The device supports a wide range of voltage and current sensors, making it a versatile solution for different types of electrical systems.

One of the standout features of the 78M6610+LMU/BAP is its on-chip non-volatile memory (NVM), which stores calibration coefficients and system configuration data. This allows for quick setup and ensures that the device retains its calibration even after power loss. Additionally, the processor offers a UART/SPI communication interface for easy data retrieval and firmware updates, enhancing its flexibility and making it simple to integrate into existing systems.

With its integrated real-time clock (RTC) and an event engine that supports time-stamping of energy data, the 78M6610+LMU/BAP enables detailed energy usage profiling. This can be invaluable for applications that require detailed energy consumption tracking over time.

In summary, the Maxim Integrated 78M6610+LMU/BAP energy measurement processor is a sophisticated, highly accurate solution for energy monitoring. Its combination of precision measurement capabilities, ease of integration, and robust feature set make it an excellent choice for OEMs and system designers looking to enhance the energy efficiency of their products.

You May Also Be Interested in

Microchip Technology
POWER-MONITORING IC / Single Phase Meter IC 28-QFN (5x5)
Lowest to $5.3736
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC, FW POWER QUALITY SOLUTION
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MONITOR I2C 16MSOP / Single Phase Meter IC 16-MSOP
Lowest to $19.0602
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Maxim Integrated
IC POWER METER 1-PHASE 8SOIC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MONITOR I2C 16MSOP / Single Phase Meter IC 16-MSOP
Lowest to $12.9416

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess