EN
  • EN
  • DE
  • IT

29L1611MC90

Part No 29L1611MC90
Manufacturer Maxim Integrated
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1036326-29L1611MC90
Categories OEM Parts(0-9)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 29L1611MC90 CAD Model

Description

Maxim Integrated Product 29L1611MC90 Overview

The Maxim Integrated Product 29L1611MC90 is a high-performance integrated circuit designed to cater to the rigorous demands of modern electronic applications. This product is a testament to Maxim's dedication to providing solutions that combine efficiency, reliability, and innovation. The 29L1611MC90 is a versatile component suitable for a wide range of applications, including industrial, automotive, communication, and consumer electronics.

Key Features

  • High Precision: The 29L1611MC90 is engineered to offer precise performance, ensuring accurate signal processing and control in critical applications.
  • Durability: Built to withstand harsh environments, this product is robust and reliable, guaranteeing a long operational life.
  • Power Efficiency: With power efficiency in mind, the 29L1611MC90 helps in reducing the overall power consumption of the systems it is integrated into, leading to energy savings and extended battery life in portable devices.
  • Compact Design: Maxim Integrated has designed the 29L1611MC90 to be compact, making it an ideal choice for space-constrained applications without compromising on functionality.
  • Easy Integration: The device is designed for easy integration into various circuit designs, supporting a broad range of voltage levels and compatible with multiple interfaces.

Applications

The versatile nature of the 29L1611MC90 allows it to be used in a multitude of applications. It is particularly well-suited for:

  • Industrial control systems
  • Automotive electronics
  • Communication infrastructure
  • Consumer electronic devices

Technical Specifications

The 29L1611MC90 comes with a set of technical specifications designed to meet the needs of a diverse range of applications:

  • Operating Temperature Range: Specified for full industrial temperature ranges.
  • Package Type: Available in a package that is designed for optimal thermal performance and space-saving on PCBs.
  • Quality and Reliability: Manufactured to the highest standards of quality, ensuring consistent and reliable performance.

Maxim Integrated's 29L1611MC90 is a prime example of the company's commitment to developing products that push the boundaries of technology. Its combination of precision, efficiency, and compactness makes it an excellent choice for designers looking to create sophisticated electronic systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
AVX Corp/Kyocera Corp
Conn Board to Board RCP 40 POS 0.4mm Solder ST SMD T/R
Need more? Email Us
Microchip Technology
Need more? Email Us
AVX Corp/Kyocera Corp
CONN RCPT 40POS SMD GOLD / 40 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Need more? Email Us
Microchip Technology
Need more? Email Us
Rochester Electronics
Need more? Email Us
Microchip Technology
Need more? Email Us
Johanson Technology Inc.
Cap Ceramic 0.0022uF 2000V X7R 10% SMD 1812 125C Embossed T/R
Lowest to $0.0825
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess