EN
  • EN
  • DE
  • IT

202S43W222KV4E

Part No 202S43W222KV4E
Manufacturer Johanson Technology Inc.
Catalog OEM Parts (0 - 9)
Description Cap Ceramic 0.0022uF 2000V X7R 10% SMD 1812 125C Embossed T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 2.2 nF
Mounting SMD (SMT)
Case / Package Ceramic
Depth 3.17 mm
Dielectric X7R
Length 4.57 mm
Maximum Operating Temperature 125 °C
Min Operating Temperature -55 °C
Radiation Hardening No
RoHS Compliant
Tolerance 10 %
Voltage Rating (DC) 2 kV
Win Source Part Number 958336-202S43W222KV4E
Categories OEM Parts(0-9)
Manufacturer Johanson Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 202S43W222KV4E CAD Model

Description

The 958336-202S43W222KV4E is a ceramic capacitor manufactured by Johanson Technology Inc. It has a capacitance of 2.2nF and a tolerance of 10%.

  • Capacitance: 2.2nF
  • Tolerance: 10%
  • Win Source Part Number: 958336-202S43W222KV4E
  • Temperature Range: -55°C to 125°C
  • Voltage Rating: 2kV

You May Also Be Interested in

Johanson Technology Inc.
Cap Ceramic 0.0022uF 2000V X7R 10% SMD 1812 125C Embossed T/R
Lowest to $0.0825
Royal Ohm
Lowest to $0.1173
Texas Instruments
IC, DPP3438 Prototype
Need more? Email Us
JST Sales America Inc.
Receptacle, 24Circuit, 0.4mmPitch
Need more? Email Us
Everlight Electronics Co Ltd
Green 3.2 x 1.6 x 1.1 mm 715 mcd Clear 60° 4.3 V Surface Mount LED
Lowest to $0.0681
Microchip Technology
Need more? Email Us
Honeywell
THERMOSTAT 50DEG C SPST-NC CYL /
Need more? Email Us
Microchip Technology
Contact for details
Need more? Email Us
AVX Corp/Kyocera Corp
Conn Board to Board RCP 40 POS 0.4mm Solder ST SMD T/R
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
680+ $0.0825 $56.1000
1,655+ $0.0678 $112.2090
2,560+ $0.0656 $167.9360
3,530+ $0.0635 $224.1550
4,565+ $0.0614 $280.2910
6,100+ $0.0551 $336.1100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,840 pieces
MOQ: 680 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess