Products specifications Report Issue?

Categories Uncategorized
Manufacturer Matsuki
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830668-ME15N06D4
Ultra Librarian 3D Model Ultra Librarian ME15N06D4 CAD Model

Description

The ME15N06D4 is a Matsuki-manufactured N-channel enhancement mode power MOSFET designed for a wide range of applications requiring efficient power switching. It's engineered to provide low on-resistance and fast switching speeds, contributing to improved system performance and energy efficiency.

Applications

  • DC-DC Converters
  • Power Management in Portable Devices
  • Motor Control Circuits
  • Load Switching
  • LED Lighting Systems

Features

  • N-Channel Enhancement Mode: This configuration allows for easy drive and control, simplifying circuit design.
  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction, improving efficiency and reducing heat generation.
  • Fast Switching Speed: Enables efficient operation in high-frequency applications.
  • Logic Level Gate Drive: Can be driven directly by logic level signals, simplifying interface requirements.
  • RoHS Compliant: Ensures environmental friendliness and compliance with regulations.

Benefits

  • High Efficiency: The low on-resistance minimizes power dissipation, leading to improved energy efficiency.
  • Simplified Circuit Design: Logic-level gate drive simplifies the interface with microcontrollers and other control circuits.
  • Reduced Heat Generation: Lower power dissipation reduces the need for bulky heat sinks, saving space and cost.
  • Improved System Performance: Fast switching speeds contribute to improved performance in high-frequency applications.
  • Environmentally Friendly: RoHS compliance ensures that the device meets environmental regulations.

Specifications

While specific electrical characteristics like drain-source voltage (VDS), gate-source voltage (VGS), and continuous drain current (ID) vary depending on the exact datasheet, typical N-channel MOSFETs in this category feature a VDS rating in the range of 60V, a VGS rating of +/-20V, and ID rating of several amperes. The RDS(on) value is a critical parameter, and it's typically specified at a particular gate voltage. Consult the official Matsuki datasheet for the ME15N06D4 for the most accurate and up-to-date specifications.

You May Also Be Interested in

Excelitas Technologies
LASER HEAD (39635), 633NM, 17.0M
Lowest to $271.6832
ECAD model for 30635
SCS
CONTAINER HINGED 7 X 5 X 0.5"
Need more? Email Us
ECAD model for 4025
Mean Well Enterprises Co., Ltd.
INVERTER 12VDC 150W 1 OUTLET / 12VDC Voltage Input 150 W Power Output Continuous Inverter 1 AC Outlets NEMA 5-15R North America
Need more? Email Us
ECAD model for A301-150-B2
Vector Electronics
BREADBOARD GENERAL PURPOSE PTH
Need more? Email Us
ECAD model for 8021
Bourns Inc.
KIT INDUCTOR CHIP SMD
Lowest to $73.1168
ECAD model for CS160808-LAB1
Keystone Electronics
PC TEST POINT MINIATURE
Need more? Email Us
ECAD model for 5029
Teledyne LeCroy
GEN 125MHZ 4CH 16BIT 1GS/S / 125 MHz Arbitrary, Sweep Function Generator 4 Channel Sine, Square, Triangle, Ramp, Pulse Display Type No Display
Lowest to $0.5199
ECAD model for AS1104
Pomona Electronics
MAXIGRABBER BLK/RED BANANA JACK
Need more? Email Us
ECAD model for 5910A
Amphenol
CONN ADAPTER 4P-4P F-F INLINE
Need more? Email Us
ECAD model for IA-A04F-A04F-0000-01

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention