EN
  • EN
  • DE

LCF20P250-TM

Part No LCF20P250-TM
Manufacturer Maruwa
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maruwa
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827322-LCF20P250-TM
Ultra Librarian 3D Model Ultra Librarian LCF20P250-TM CAD Model

Description

The LCF20P250-TM is a common mode choke coil manufactured by Maruwa. It is designed to suppress common mode noise in electronic circuits. Common mode noise is unwanted electrical noise that appears equally on multiple signal lines with respect to ground. This choke coil is particularly effective in reducing electromagnetic interference (EMI) and improving signal integrity.

Applications

  • Power supply lines in electronic devices
  • USB interfaces
  • HDMI cables
  • LVDS (Low-Voltage Differential Signaling) circuits
  • CAN (Controller Area Network) bus systems

Features

  • Inductance Value: 250 μH (microhenries) – This value is crucial for determining the choke's effectiveness at suppressing specific frequencies of common mode noise.
  • Compact Size: Designed for space-constrained applications.
  • High Common Mode Impedance: Provides significant impedance to common mode currents, effectively blocking noise.
  • Low Differential Mode Impedance: Minimally affects the desired differential signals, ensuring signal integrity.
  • TM Termination: Specific termination type for mounting.

Benefits

  • Noise Suppression: Effectively reduces common mode noise, improving the performance and reliability of electronic circuits.
  • EMI Reduction: Minimizes electromagnetic interference, helping to meet regulatory compliance requirements.
  • Signal Integrity: Preserves the integrity of desired signals by minimizing the impact of the choke on differential mode signals.
  • Compact Design: Allows for easy integration into densely populated circuit boards.
  • Improved System Performance: Reduces noise-related errors and malfunctions, resulting in more stable and reliable system operation.

Additional Details

The LCF20P250-TM common mode choke coil is constructed using a ferrite core material that provides high permeability and excellent noise suppression characteristics. The '20' in the part number likely refers to the physical size or dimensions of the component. The TM designation indicates the specific type of termination used for mounting the choke on a circuit board, details of which can be found in the manufacturer's datasheet. Key specifications to consider include the rated current, DC resistance, and operating temperature range. This choke is designed to handle specific current levels without saturation, ensuring reliable performance. The DC resistance contributes to a small voltage drop, which should be considered in power supply applications. It is designed for reflow soldering processes.

You May Also Be Interested in

Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess