EN
  • EN
  • DE

NCT7491RQR2G

Part No NCT7491RQR2G
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Description Remote Thermal Monitor and Fan Controller with PECI 3.0 Interface and SMBus Compatible Master
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Function Temp Monitoring System (Sensor)
Sensor Type Internal and External
Sensing Temperature 0°C ~ 85°C, -40°C ~ 125°C
Accuracy ±3.5°C
Topology ADC, Comparator, Multiplexer, Register Bank
Output Type 2-Wire Serial, I2C/SMBUS
Output Alarm Yes
Output Fan Yes
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 24-SSOP (0.154", 3.90mm Width)
Manufacturer Package 24-QSOP
Win Source Part Number 1230550-NCT7491RQR2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name NCT7491
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Unknown
Ultra Librarian 3D Model Ultra Librarian NCT7491RQR2G CAD Model

Description

Introducing the NCT7491RQR2G from ON Semiconductor

The NCT7491RQR2G is a sophisticated, high-performance temperature sensor and fan controller integrated circuit (IC) designed by ON Semiconductor. This advanced component is ideally suited for managing and monitoring thermal conditions in a variety of electronic applications, including personal computers, servers, and other systems requiring effective thermal management.

The NCT7491RQR2G offers a plethora of features that make it a versatile and essential part of any thermal management solution. It is equipped with multiple temperature sensor inputs, which allow for precise monitoring of various system temperatures. This is critical for ensuring that your electronic systems operate within their optimal temperature ranges, thereby enhancing reliability and longevity.

One of the key attributes of the NCT7491RQR2G is its ability to control fan speeds dynamically. This is achieved through its sophisticated fan control algorithm, which adjusts the speed of connected fans based on the temperature readings. This not only helps in maintaining the desired thermal conditions but also contributes to noise reduction and energy savings, as the fans are only sped up when necessary.

The NCT7491RQR2G also features an SMBus interface, which enables easy communication with the host controller. Through this interface, the IC can be configured for various operational modes, set temperature thresholds, and receive temperature data. This flexibility ensures that it can be tailored to meet the specific needs of your thermal management system.

Moreover, the NCT7491RQR2G is designed with an emphasis on accuracy and reliability. It provides high-resolution temperature readings, ensuring that you get the most precise data for your system's thermal management. The IC also includes built-in safety features such as over-temperature alarms and fan-failure detection, which help prevent damage to your system components in the event of extreme conditions or fan malfunction.

In conclusion, the NCT7491RQR2G from ON Semiconductor is a highly integrated and efficient solution for temperature sensing and fan control. Its robust feature set and ease of use make it an ideal choice for designers and engineers looking to enhance the thermal management capabilities of their electronic systems.

You May Also Be Interested in

NXP / Nexperia
IC TEMP SENSOR DIMM 3.3V 8-HWSON
Lowest to $11.4253
Laird Technologies - Thermal Materials
THERM PAD 457.2MMX304.8MM GRAY / Thermal Pad Gray 457.20mm x 304.80mm Rectangular
Need more? Email Us
Microchip Technology
IC TEMP SENSOR DGTL 8TSSOP / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Lowest to $1.2356
Aavid Thermalloy
Hsnk, TO218, Dl, W/pads & Clips
Need more? Email Us
Analog Devices Inc.
IC PWR SUPPLY MGR / Temp Monitoring System (Sensor) -265°C ~ 1800°C External Sensor SPI Output 48-LQFP (7x7)
Lowest to $85.4136
Multicomp
FINGER GUARD; Fan Guard Type: Steel - Wire Form; For Use With: 80mm Axial Fans; Fixing Centers: 101.1mm; Color /...
Need more? Email Us
ON Semiconductor
Complete Thermal System Management Controller
Lowest to $22.8829
Maxim Integrated
IC RTD TO DIGITAL CONVERT 20TQFN
Lowest to $3.6741
Microchip Technology
IC TEMP SENSOR DGTL 8-TSSOP / Temp Monitoring System (Sensor) -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3088 $50.7936
53+ $1.8944 $100.4032
82+ $1.8352 $150.4864
113+ $1.7760 $200.6880
146+ $1.7168 $250.6528
195+ $1.5392 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,368 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess