EN
  • EN
  • DE

MX30LF2G28SC-XKI

Part No MX30LF2G28SC-XKI
Manufacturer Macronix
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Macronix
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832273-MX30LF2G28SC-XKI
Ultra Librarian 3D Model Ultra Librarian MX30LF2G28SC-XKI CAD Model

Description

The MX30LF2G28SC-XKI is a 2Gb (256Mx8) CMOS NOR Flash memory device from Macronix. Designed for high-performance and reliability, it's well-suited for embedded systems requiring substantial non-volatile storage.

Applications:

  • Embedded Systems: Stores firmware, boot code, and critical configuration data.
  • Networking Equipment: Ideal for routers and switches, storing OS images, network configurations, and application code.
  • Industrial Automation: Used in programmable logic controllers (PLCs), human-machine interfaces (HMIs), and other industrial control systems for storing program code and configuration settings.
  • Consumer Electronics: Integrated in devices like set-top boxes, smart TVs, and portable media players for application storage and firmware.
  • Automotive Systems: Suitable for storing ECU firmware, navigation maps, and infotainment system data in automotive applications.

Features:

  • Capacity: 2Gb (256Mx8) storage capacity.
  • Interface: Parallel NOR Flash memory interface.
  • Supply Voltage: Designed for a specific supply voltage to optimize power efficiency. Refer to the datasheet for the exact voltage.
  • Operating Temperature: Wide operating temperature range, appropriate for demanding environments. See datasheet for detailed temperature specifications.
  • Data Retention: Ensures long-term data integrity.
  • Page Program: Supports fast page program for rapid data storage.

Benefits:

  • High Performance: Provides fast read and write operations, optimizing system performance.
  • Reliability: Enhances system stability with advanced error correction.
  • Low Power Consumption: Enables energy-efficient operation, beneficial for battery-powered applications.
  • Compact Design: Space-saving footprint for integration into smaller devices.
  • Cost-Effective: Provides an ideal balance between performance, reliability, and cost.

Additional Details:

The MX30LF2G28SC-XKI incorporates advanced features like block locking, security enhancements, and error correction codes (ECC) to safeguard data and enhance dependability. It is available in various packaging options, including TSOP and BGA, to suit different application needs. Detailed technical specifications, including timing characteristics, electrical parameters, and packaging details, can be found in the device datasheet.

You May Also Be Interested in

Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5904 $59.3136
22+ $5.4077 $118.9694
34+ $5.2391 $178.1294
46+ $5.0693 $233.1878
59+ $4.9007 $289.1413
79+ $4.3936 $347.0944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess