Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Macronix
Win Source Part Number 331554-MX27C2000AQC-90
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MX27C2000AQC-90 CAD Model

Description

The Macronix MX27C2000AQC-90 is an integrated circuit (IC) from the memory family category.

  • Popularity: medium
  • Supply and demand status: balanced
  • Manufacturer: Macronix
  • Win Source Part Number: 331554
  • Suitable Use: in a variety of electronic devices

You May Also Be Interested in

Amd
EPROM UV 1M-bit 128K x 8 150ns 32-Pin CDIP
Need more? Email Us
ECAD model for AM27C010-150DC
STMicroelectronics
EPROM OTP 4M-bit 256K x 16 100ns 40-Pin PDIP Tube / IC OTP 4KBIT 100NS 40DIP
Need more? Email Us
ECAD model for M27W402-100B6
Amd
2 Megabit (128 K x 16-Bit) CMOS EPROM / EPROM UV 2M-bit 128K x 16 120ns 40-Pin CDIP
Need more? Email Us
ECAD model for AM27C2048-120DC
Amd
256 Kilobit (32 K x 8-Bit) CMOS EPRO / EPROM UV 256K-bit 32K x 8 200ns 28-Pin CDIP
Lowest to $3.5768
ECAD model for AM27C256-200DI
STMicroelectronics
4 Mbit (512Kb x 8) UV EPROM and OTP EPROM
Need more? Email Us
ECAD model for M27C4001-10F6
STMicroelectronics
EPROM OTP 8M-bit 1M x 8 100ns 32-Pin PDIP / IC OTP 8MBIT 100NS 32DIP
Need more? Email Us
ECAD model for M27C801-100B1
STMicroelectronics
4 Mbit (512Kb x 8) UV EPROM and OTP EPROM
Need more? Email Us
ECAD model for M27C4001-80B1
Amd
4 Megabit (512 K x 8-Bit) CMOS EPROM / EPROM UV 4M-bit 512K x 8 90ns 32-Pin CDIP
Need more? Email Us
ECAD model for AM27C040-90DI
STMicroelectronics
IC EPROM UV 4MBIT 80NS 40CDIP
Need more? Email Us
ECAD model for M27C4002-80XF1

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.3126 $66.5008
19+ $6.8211 $129.6009
30+ $6.6077 $198.2310
41+ $6.3943 $262.1663
53+ $6.1808 $327.5824
71+ $5.5418 $393.4678
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,220 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention