Products specifications Report Issue?

Category Systemboard
Win Source Part Number 1476942-CYPHSBP2208
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian CYPHSBP2208 CAD Model

Description

The CYPHSBP2208 from Intel is a 2U Hot-swap backplane spare designed to enhance the flexibility and scalability of server storage solutions. This component is specifically engineered for compatibility with Intel's server chassis, providing an efficient and reliable means of expanding storage capabilities within a server environment. The hot-swap feature allows for drive replacement or upgrades without the need to power down the server, minimizing downtime and ensuring continuous operation—a critical feature for business-critical applications and data centers. The CYPHSBP2208 supports multiple drive bays, accommodating a variety of SATA or SAS drives, thereby offering a versatile solution to meet diverse storage requirements. This includes high-capacity HDDs for bulk storage or high-speed SSDs for performance-intensive applications. Its integration into a server chassis is straightforward, thanks to a design that emphasizes ease of installation and compatibility. As an Intel-manufactured component, the CYPHSBP2208 benefits from the rigorously high standards of reliability and performance that the brand is known for, making it an excellent choice for IT professionals looking to enhance their server’s storage functionality with a trustworthy and efficient solution.

You May Also Be Interested in

IBM
backplane
Need more? Email Us
ECAD model for IBM 02WF081 - backplane
IBM
7998 SYSTEM BOARD
Need more? Email Us
ECAD model for IBM 10N9490 - 7998 SYSTEM BOARD
IBM
8286-42A system board
Need more? Email Us
ECAD model for IBM 74Y4343 - 8286-42A system board
IBM
2 CORE 4.2 GHZ POWER6
Need more? Email Us
ECAD model for IBM 46K6605 - 2 CORE 4.2 GHZ POWER6
IBM
2 CORE 4.2 GHZ POWER6
Need more? Email Us
ECAD model for IBM 74Y1917 - 2 CORE 4.2 GHZ POWER6
IBM
power9 backplane 4U
Need more? Email Us
ECAD model for IBM 02WF043 - power9 backplane 4U
IBM
IBM P260 pureflex
Need more? Email Us
ECAD model for IBM 00E1818 - IBM P260 pureflex
IBM
System Backplane for Pluggable Proc 9133-55A
Need more? Email Us
ECAD model for IBM 28D9 - System Backplane for Pluggable Proc 9133-55A
IBM
POWER9 SYSTEMBACKPLANE
Need more? Email Us
ECAD model for IBM 02WF038 - POWER9 SYSTEMBACKPLANE

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention