EN
  • EN
  • DE

MX25L2006EM1L-12G

Part No MX25L2006EM1L-12G
Manufacturer Macronix
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Macronix
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832240-MX25L2006EM1L-12G
Ultra Librarian 3D Model Ultra Librarian MX25L2006EM1L-12G CAD Model

Description

The MX25L2006EM1L-12G is a 2Mb Serial NOR Flash memory device manufactured by Macronix. It is designed for applications requiring reliable non-volatile storage with a Serial Peripheral Interface (SPI). Its features include low power consumption, fast read speeds, and flexible sector architecture, making it suitable for a range of embedded systems and consumer electronics.

Applications:

  • Embedded Systems: Storing firmware, configuration data, and boot code in microcontrollers and embedded processors.
  • Consumer Electronics: Used in devices such as set-top boxes, DVD players, and digital cameras for storing system code and user data.
  • Networking Equipment: Holding network configuration, boot loaders, and operating systems in routers, switches, and modems.
  • IoT Devices: Memory storage for various IoT applications, including smart sensors, wearables, and connected appliances.
  • Industrial Control Systems: Storing critical parameters, calibration data, and program code in industrial automation equipment.

Features:

  • 2Mb (256K x 8) Memory Capacity: Provides sufficient storage for firmware and data in embedded applications.
  • Serial Peripheral Interface (SPI): Employs the SPI interface for straightforward integration with microcontrollers and SPI-compatible devices.
  • Single Voltage Supply: Operates with a single 2.7V to 3.6V power supply, simplifying power management.
  • Fast Read Performance: Offers fast read speeds for rapid access to stored data.
  • Low Power Consumption: Designed for low power operation, suitable for battery-powered devices and energy-efficient systems.
  • Small Package: Available in compact packages such as SOIC and USON for space-constrained applications.
  • Page Program: Allows efficient programming of data in page-sized blocks.
  • Sector Erase: Provides sector-level erase capability for flexible memory management.

Benefits:

  • Reliable Data Storage: Non-volatile memory ensures data retention even when power is off.
  • Easy Integration: SPI interface simplifies integration with microcontrollers and SPI masters.
  • Low Power Operation: Extends battery life in portable applications.
  • Compact Size: Small package options enable use in space-constrained designs.
  • Cost-Effective: Provides a cost-effective solution for memory storage needs.

Technical Specifications (Typical):

Typical specifications for the MX25L2006EM1L-12G include:

  • Memory Size: 2 Mbit (256K x 8)
  • Interface: SPI (Serial Peripheral Interface)
  • Supply Voltage: 2.7V to 3.6V
  • Operating Temperature Range: -40°C to +85°C
  • Read Speed: Up to 80 MHz (depending on SPI clock frequency)
  • Erase Cycle Endurance: 100,000 cycles (typical)
  • Data Retention: 20 years (typical)
  • Package Options: SOIC-8, USON-8

The Macronix MX25L2006EM1L-12G is a reliable and versatile 2Mb Serial NOR Flash memory device, ideal for applications requiring non-volatile storage in a compact and low-power package. Its SPI interface, fast read speeds, and flexible sector architecture make it suitable for use in various embedded systems and consumer electronics.

You May Also Be Interested in

FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,109 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess