Products specifications Report Issue?

Package Tray
Product Status Active
Diode Type Schottky - 1 Pair Series Connection
Voltage - Peak Reverse (Max) 5V (Min)
Current - Max 50 mA
Capacitance @ Vr, F 0.075pF @ 0V, 1MHz
Resistance @ If, F 5Ohm @ 5mA, 1MHz
Power Dissipation (Max) 75 mW
Operating Temperature -65°C ~ 150°C
Package / Case Die
Supplier Device Package Chip
Ultra Librarian 3D Model Ultra Librarian MGS801A CAD Model

Description

NULL

You May Also Be Interested in

Vishay
DIODE BAND SW 35V 100MA DO35
Need more? Email Us
ECAD model for BA283-TAP
Infineon Technologies
DIODE SCHOTTKY 4V 100MW TSSLP21
Need more? Email Us
ECAD model for BAT2402LSE6327XTSA1
Broadcom Limited
RF DIODE PIN 100V SOT-323
Need more? Email Us
ECAD model for HSMP-381C-BLKG
NXP / Nexperia
DIODE SILICON PIN SOD-882D
Need more? Email Us
ECAD model for BAP55LX,315
Broadcom Limited
High Performance Schottky Diode for Transient Suppression | DIODE SCHOTTKY 30V 825MW SOT323
Need more? Email Us
ECAD model for HBAT-540C-BLKG
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SMP1304-087LF
NXP / Nexperia
DIODE PIN GP 50V 50MA SOT323
Lowest to $9.7369
ECAD model for BAP51-05W,115
Rohm Semiconductor
Need more? Email Us
ECAD model for BA8919FV-E2
Skyworks Solutions Inc.
RF DIODE PIN 180V 2W 3QFN
Lowest to $32.9797
ECAD model for CLA4608-085LF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention