EN
  • EN
  • DE

BAP51-05W,115

Part No BAP51-05W,115
Manufacturer NXP / Nexperia
Catalog RF Diodes
Description DIODE PIN GP 50V 50MA SOT323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Active
Diode Type PIN - 1 Pair Series Connection
Voltage - Peak Reverse (Max) 50V
Current - Max 50mA
Capacitance @ Vr, F 0.35pF @ 5V, 1MHz
Resistance @ If, F 2.5 Ohm @ 10mA, 100MHz
Power Dissipation (Max) 240mW
Temperature Range - Operating -65°C to 150°C (TJ)
Case / Package SOT-323-3
Win Source Part Number 114605-BAP51-05W,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAP51-05W,115 CAD Model

Description

Introducing the BAP51-05W,115 from NXP Semiconductors

Embark on a journey to enhance your electronic designs with the BAP51-05W,115, a state-of-the-art PIN diode brought to you by NXP Semiconductors. This high-performance component is engineered to meet the demanding requirements of today's advanced RF and high-speed digital applications. With its exceptional features and robust design, the BAP51-05W,115 is the ideal choice for professionals seeking reliability and precision.

Key Features and Benefits:

  • High-Speed Switching: The BAP51-05W,115 is designed for rapid switching performance, making it perfect for RF switching and attenuator applications where speed is of the essence.
  • Low Series Resistance: With its low series resistance, this PIN diode ensures minimal signal loss and maintains signal integrity, which is crucial for maintaining the quality of high-frequency signals.
  • Low Capacitance: The diode's low capacitance is ideal for high-impedance circuits and helps to maintain a wide bandwidth, ensuring that your designs can handle a broad range of frequencies without performance degradation.
  • High Power Handling: The BAP51-05W,115 can manage higher power levels, making it suitable for applications that require the transmission of significant power without compromising the diode's longevity or functionality.
  • Compact SOD-323 Package: Encased in a small SOD-323 package, this component is optimized for space-constrained applications, allowing for efficient use of PCB real estate without sacrificing performance.

Applications:

The versatility of the BAP51-05W,115 PIN diode makes it an excellent choice for a wide range of applications, including:

  • RF switch circuits
  • Attenuators
  • High-frequency and high-speed digital circuits
  • Mobile communications
  • Wireless infrastructure

Product Specifications:

Below are the key specifications of the BAP51-05W,115 PIN diode:

  • Package: SOD-323
  • Configuration: Single
  • Maximum Reverse Voltage: 30 V
  • Forward Current (If): 100 mA
  • Diode Capacitance (Cd): 0.15 pF
  • Series Resistance (Rs): 1.2 Ohms

The BAP51-05W,115 from NXP Semiconductors represents a blend of cutting-edge technology with practical design considerations, ensuring that your projects benefit from top-notch performance and reliability. Whether you're working on sophisticated RF systems or high-speed digital interfaces, this PIN diode is ready to elevate your designs to the next level.

You May Also Be Interested in

ON Semiconductor
DIODE PIN 50V 50MA SGL MCP
Lowest to $0.2575
ON Semiconductor
DIODE SCHOTTKY 30MA 5V CP
Lowest to $0.2164
NXP / Nexperia
DIODE SCHOTTKY 4V 30MA SC76
Lowest to $0.0347
ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $1.8768
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $0.1876
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $3.0746
Broadcom Limited
Surface Mount RF PIN Switch and Limiter Diodes | RF DIODE PIN 50V SOT23-3
Lowest to $61.2858
Toshiba Semiconductor and Storage
SWITCHING DIODE 30V 2 USC
Lowest to $0.1274
SANYO Semiconductor (U.S.A) Corporation
DIODE PIN 50V 50MA 3CP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.6937 $60.8559
17+ $7.1333 $121.2661
26+ $6.9104 $179.6704
35+ $6.6875 $234.0625
45+ $6.4645 $290.9025
60+ $5.7958 $347.7480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess