Products specifications

Package Tube
Product Status Active
RF Type General Purpose
Topology Absorptive
Circuit SP6T
Frequency Range 0Hz ~ 4GHz
Isolation 25dB (min)
Insertion Loss 2.4dB (max)
Test Frequency 4GHz
P1dB 27dBm
IIP3 40dBm
Impedance 50Ohm
Voltage - Supply 4.5V ~ 5.5V
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 36-VFQFN Exposed Pad, CSP
Supplier Device Package 36-PQFN, CSP (4x7)
Ultra Librarian 3D Model Ultra Librarian MASWCC0006 CAD Model

Description

NULL

You May Also Be Interested in

MACOM Technology Solutions
IC RF SWITCH SPST 0503
Need more? Email Us
ECAD model for MSWSE-010-15
NJR Corporation/NJRC
IC MMIC SWITCH SP4T FLP10
Need more? Email Us
ECAD model for NJG1519KC1-TE3#
MACOM Technology Solutions
IC RF SWITCH 18GHZ DIE
Need more? Email Us
ECAD model for MASW-011052-14220G
MACOM Technology Solutions
IC RF SWITCH SPST 20GHZ
Need more? Email Us
ECAD model for MASW-001100-11900W
MACOM Technology Solutions
IC RF SWITCH SP3T 1.5GHZ DI-5
Need more? Email Us
ECAD model for SW-241-PIN
MACOM Technology Solutions
IC RF SWITCH SP4T 2GHZ DIE
Need more? Email Us
ECAD model for SW-369-PIN
Analog Devices Inc.
IC RF SWITCH SPST 6GHZ SOT23-6 / RF Switch IC WiMax, WLAN SPST 6 GHz 50Ohm SOT-23-6
Need more? Email Us
ECAD model for HMC550TR
NJR Corporation/NJRC
SPDT SWITCH GaAs MMIC
Lowest to $1.5213
ECAD model for NJG1523KB2
Broadcom Limited
IC RF SWITCH / RF Switch IC
Lowest to $912.7164
ECAD model for NL9512EGVH-300

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention