EN
  • EN
  • DE

MASWCC0010

Part No MASWCC0010
Manufacturer MACOM Technology Solutions
Catalog RF Switches
Description IC RF SWITCH SP4T 4GHZ 36QFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Tube
Product Status Active
RF Type General Purpose
Topology Absorptive
Circuit SP4T
Frequency Range 0Hz ~ 4GHz
Isolation 38dB (min)
Insertion Loss 2.3dB (max)
Test Frequency 4GHz
P1dB 27dBm
IIP3 40dBm
Impedance 50Ohm
Voltage - Supply 4.5V ~ 5.5V
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 36-VFQFN Exposed Pad, CSP
Supplier Device Package 36-PQFN, CSP (4x7);5;9;7;10;8;3;4;2;1;600239;505;175;3559;4770;5109;516;51;3920;1738;600448;5191;5328;2832;26;600042;342;448;478;1949;1465;5903;150;278;3157;490;2129;3069;954;568;488;255;10;3985;1046;2312;2201;3788;20;600057;863;4775;2713;264;3546;818;0;14827;7479;27052;93569;93567;93568;101696;101697;101698;101699;80979;4171;82996;94034;42585;94033;94035;94032;116361;42589;83312;112990;112991;112989;25630;117854;93731;94036;93732;74107;82995;27961;27960;70366;8;62;61;3;792;2;243;804;250;4;1;17;6;0;2;4;7;1;428186;286781;286782;286667;286671;286677;480900;754729;286704;428187;286712;430488;428189;813573;286714;695564;496386;428188;428185;286715;286717;667370;286721;286732;286733;286735;286736;286741;286759;286769;286770;791003;286785;286786;286823;167980;730569;791002;791004;471835;167981;470264;826702;201981;791196;672897;684145;823248;499390;756883;480903;248452;722130;772489;831165;764170;702179;790678;793311;742463;727029;790589;426832;692906;432866;1;313595;315404;315940;767121;315942;320634;445214;810717;320799;826701;327068;488562;823241;327939;327986;328015;328017;328021;328027;328033;328049;328059;755425;328062;328063;328518;328527;328528;328529;427727;328536;328546;328556;328557;328563;466609;328603;328606;328611;328616;754845;790679;328635;495569;708027;495570;831164;328645;494531;328657;481891;328672;471697;328687;334114;337429;337432;831166;826859;831163;350483;351877;351882;351884;351897;351899;351904;351903;354937;361307;361340;727133;363122;369274;483378;369283;369287;369290;369292;379931;392272;392277;732268;727696;635916;419131;420311;420705;420704;421270;421281;733525;421294;421296;421297;421800;1;307137;684159;395565;122276;122277;122281;169975;202406;486247;641562;228174;1;495186;495187;340379;340386;340397;340435;340464;405641;405659;405670;405690;405707;550758;405720;807250;405731;698433;405770;405796;405801;405806;405967;405987;406576;406588;39480;39486;39488;39491;39492;39493;39494;39499;39500;39505;39510;39513;39517;39518;39519;39520;39524;39528;39532;817992;39534;39535;39538;727130;39542;39546;727131;39549;727132;39551;39552;39556;39559;13978;508145;807433;807252;73398;807256;807253;305102;305103;305104;808680;305107;305111;305113;742131;808849;808679;808848;305116;305118;305119;712947;73474;478346;182232;182236;182238;182240;182249;182253;120570;120576;120581;830552;120589;120593;120596;120599;466231;807259;120600;807258;466131;466136;248711;248713;248714;248715;248717;466133;248720;248723;495571;466138;248730;466155;466132;830579;248734;466139;248739;248745;248749;466134;466141;73726;73735;73736;73737;73743;73747;790677;73748;712948;73750;73751;73755;767120;73758;463500;143252;143255;143258;143259;143261;143263;143266;143268;830560;143271;143273;483661;184219;184222;184225;184226;184231;830565;184234;184236;807255;467153;184238;184242;479441;238257;238259;238260;238262;756714;238264;238269;238272;576649;238275;238278;238279;238284;756715;238292;238294;466128;807260;807254;68980;68984;68985;68986;68989;68990;68991;68992;68996;68997;68999;69000;69002;69004;69005;790676;69006;69010;69011;69012;791044;69016;790933;695565;69018;830551;140513;140515;140518;140520;140521;157016;182400;831152;684144;496385;791162;213330;213348;213354;213368;213369;213375;496554;213380;218793;221320;475059;236868;236870;236875;236877;236878;475088;236880;459847;236886;818038;459848;236889;255932;255935;255938;727028;468209;826697;266004;273030;273032;273035;273037;273038;273040;273041;273042;286301;286303;286304;286306;286309;288763;299206;299207;300690;302261;807326;120184;120189;120191;120192;120193;12020
Ultra Librarian 3D Model Ultra Librarian MASWCC0010 CAD Model

Description

NULL

You May Also Be Interested in

Infineon Technologies
IC RF SWITCH SP3T 3GHZ TSNP9-3 / RF Switch IC SP3T 3 GHz 50Ohm PG-TSNP-9-3
Lowest to $0.0409
Analog Devices Inc.
2 TO 18 GHZ MULTI OCTAVE SWITCHE / RF Switch IC Radar 4 x SP5T 50Ohm 56-LGA (9x9)
Lowest to $624.1792
Analog Devices Inc.
IC RF SWITCH SP4T 30GHZ 24LGA / RF Switch IC General Purpose SP4T 50Ohm 24-LGA (4x4)
Lowest to $152.2389
Skyworks Solutions Inc.
IC RF SWITCH SP3T 2.7GHZ 10QFN
Lowest to $4.6921
Murata Electronics North America
2.4GHZ MMIC SWITCH SP3T / RF Switch IC Bluetooth, WLAN SP3T 8-QFN (2x2)
Need more? Email Us
Infineon Technologies
CMOS SWITCH / RF Switch IC GSM, LTE, W-CDMA SPDT 50Ohm PG-TSLP-6-4
Lowest to $0.3580
Taoglas Limited
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $26.8478
Analog Devices Inc.
SILICON SPDT SWITCH, REFLECTIVE, / RF Switch IC General Purpose SPDT 50Ohm 20-LGA (3x3)
Lowest to $84.2106
Infineon Technologies
IC RF SWITCH SP3T TSNP9-3 / RF Switch IC General Purpose SP3T 50Ohm PG-TSNP-9-3
Lowest to $0.2507

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess